EN
  • EN
  • DE

REF3333AIDBZRG4

Part No REF3333AIDBZRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 3.3V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 3.3V
Output Current 5mA
Tolerance ±0.15%
Temperature Coefficient 30ppm/°C
Noise - 0.1Hz to 10Hz 92μVp-p
Voltage - Input 3.5 V to 5.5 V
Operating Supply Current 8.5μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1091817-REF3333AIDBZRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian REF3333AIDBZRG4 CAD Model

Description

Product Overview: REF3333AIDBZRG4

The REF3333AIDBZRG4 is a high-precision, low-power, low-dropout voltage reference from Texas Instruments (TI), designed to ensure stability and reliability for a wide range of applications. This device is part of TI's family of low-dropout, micropower voltage references that offer excellent accuracy and temperature stability.

Key Features

  • Voltage Accuracy: The REF3333AIDBZRG4 provides a typical output voltage of 3.3V with an impressive accuracy of ±0.2% at 25°C, ensuring precise voltage for critical applications.
  • Low Dropout Voltage: It has a low dropout voltage, which means it can maintain accurate output even when the supply voltage is very close to the output voltage, enhancing the efficiency of the overall system.
  • Low Power Consumption: With a quiescent current of typically 30μA, this voltage reference is designed for battery-powered and energy-efficient applications.
  • Temperature Stability: The device features excellent temperature stability, ensuring consistent performance over a wide operating temperature range.
  • Small Package Size: The REF3333AIDBZRG4 comes in a small SOT-23 package, making it suitable for space-constrained applications.
  • Wide Operating Range: It operates over a wide supply voltage range from 3.5V to 5.5V, accommodating various supply sources and conditions.

Applications

The REF3333AIDBZRG4 is ideal for high-accuracy and low-power applications, including:

  • Precision data acquisition systems
  • Portable and battery-powered equipment
  • Medical instruments
  • Industrial control systems
  • Automotive electronics

Reliability and Support

As with all Texas Instruments products, the REF3333AIDBZRG4 is built to meet the highest industry standards of quality and reliability. TI provides comprehensive technical support and resources, including datasheets, application notes, and design tools to assist designers in integrating this voltage reference into their projects seamlessly.

For those seeking a reliable, precise, and efficient voltage reference solution, the REF3333AIDBZRG4 by Texas Instruments is an excellent choice that balances performance with practical design considerations.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
MICROSS/On Semiconductor
IC VREF SHUNT 3% TO92-3
Lowest to $1.1642
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
International Rectifier
LOW -VOLTAGE ADJUSTABLE PRECISION SHUNT REGULATOR
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
70+ $0.7413 $51.8910
165+ $0.6083 $100.3695
255+ $0.5893 $150.2715
355+ $0.5703 $202.4565
455+ $0.5513 $250.8415
610+ $0.4942 $301.4620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 70 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess