EN
  • EN
  • DE

REF3330AIDBZTG4

Part No REF3330AIDBZTG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 3V SOT23-3 / V-Ref Precision 3V 5mA 3-Pin SOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Reference Type Series
Output Type Fixed
Output Voltage 3V
Output Current 5mA
Tolerance ±0.15%
Temperature Coefficient 30ppm/°C
Noise - 0.1Hz to 10Hz 84μVp-p
Voltage - Input 3.2 V ~ 5.5 V
Operating Supply Current 8.5μA
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23-3
Win Source Part Number 793097-REF3330AIDBZTG4
Popularity Medium
Supply and Demand Status Limited
Family Name REF3330
Introduction Date September 01, 2006
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian REF3330AIDBZTG4 CAD Model

Description

The REF3330AIDBZTG4 is a high-precision, low-power, low-dropout voltage reference from Texas Instruments. This device is part of the REF33xx family, which is known for its excellent temperature drift performance and high output accuracy. Designed to be versatile and reliable, the REF3330AIDBZTG4 is ideal for applications requiring a stable reference voltage over a wide range of temperatures and operating conditions.

Key Features

  • Output Voltage: The REF3330AIDBZTG4 provides a fixed 3.0V output, which is ideal for ADCs, DACs, and other precision analog circuitry.
  • Low Temperature Drift: With a typical temperature drift of just 50ppm/°C, this voltage reference ensures minimal deviation across temperature variations, maintaining accuracy in diverse environments.
  • High Accuracy: It offers an initial accuracy of ±0.2%, ensuring precise voltage reference for critical applications.
  • Low Dropout Voltage: The device operates with a very low dropout voltage, allowing it to function correctly even when the supply voltage is close to the output voltage.
  • Low Power Consumption: It is optimized for battery-powered and energy-efficient applications, with a quiescent current of only 30µA at 25°C.
  • Small Package Size: The REF3330AIDBZTG4 comes in a small SOT-23 package, which is suitable for space-constrained applications.

Applications

The REF3330AIDBZTG4 is widely used in various applications that require a stable and precise reference voltage. Some of these applications include:

  • Precision data acquisition systems
  • Portable and battery-powered equipment
  • Medical and healthcare devices
  • Industrial instrumentation
  • Automotive control systems

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the REF3330AIDBZTG4 is no exception. This product is manufactured to meet high industry standards, ensuring long-term performance and stability in your applications.

Summary

In summary, the REF3330AIDBZTG4 from Texas Instruments is a robust, high-performance voltage reference that offers a combination of features suitable for demanding applications where precision is key. Its low temperature drift, high accuracy, low power consumption, and small form factor make it an excellent choice for designers looking to enhance the performance of their analog circuits.

You May Also Be Interested in

National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN
Lowest to $72.0000
Texas Instruments
IC VREF SERIES 1.2V SOT23-6
Lowest to $2.9105
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0632 $53.1600
115+ $0.8723 $100.3145
180+ $0.8451 $152.1180
245+ $0.8178 $200.3610
320+ $0.7906 $252.9920
425+ $0.7088 $301.2400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 54,780 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess