EN
  • EN
  • DE

REF3325AIDBZRG4

Part No REF3325AIDBZRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 2.5V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 2.5V
Output Current 5mA
Tolerance ±0.15%
Temperature Coefficient 30ppm/°C
Noise - 0.1Hz to 10Hz 70μVp-p
Voltage - Input 2.7 V to 5.5 V
Operating Supply Current 8.5μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1091809-REF3325AIDBZRG4
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian REF3325AIDBZRG4 CAD Model

Description

Product Overview: REF3325AIDBZRG4

The REF3325AIDBZRG4 is a high-precision, low-power, series voltage reference from Texas Instruments (TI), designed for use in various applications where accuracy and stability are critical. This device is part of TI's REF33xx family and is suitable for battery-powered and portable devices due to its low power consumption and small footprint.

Key Features

  • Voltage Accuracy: The REF3325AIDBZRG4 offers an impressive initial accuracy of 0.2% (max), ensuring reliable performance in precision applications.
  • Low Power: With a low quiescent current of 180 µA (typical), this voltage reference helps to prolong battery life in portable applications.
  • Temperature Coefficient: It features a low temperature coefficient of 35 ppm/°C (max), providing stable output across a wide temperature range.
  • Output Voltage: The device provides a fixed 2.5V output, which is a common reference voltage for analog-to-digital converters (ADCs) and digital-to-analog converters (DACs).
  • Package: It comes in a small, surface-mount, SOT-23 package, making it ideal for space-constrained applications.
  • Operating Temperature Range: The REF3325AIDBZRG4 is specified for the extended industrial temperature range of -40°C to 125°C, allowing its use in harsh environments.

Applications

The REF3325AIDBZRG4 is versatile and can be used across a broad spectrum of applications, including:

  • Precision data acquisition systems
  • Portable and battery-powered equipment
  • Medical instruments
  • Industrial control systems
  • Automotive systems
  • Test and measurement equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the REF3325AIDBZRG4 is no exception. It is designed to meet the stringent requirements of industrial and automotive applications, ensuring reliable operation even under challenging conditions. The device also has built-in protection features, including reverse polarity protection, to safeguard against improper use or connection errors.

With its high accuracy, low power consumption, and compact size, the REF3325AIDBZRG4 from Texas Instruments stands out as a top choice for engineers and designers looking for a dependable voltage reference source.

You May Also Be Interested in

Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
Sipex Corporation
Precision Adjustable Shunt Regulator
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
135+ $0.3774 $50.9490
285+ $0.3535 $100.7475
440+ $0.3415 $150.2600
630+ $0.3177 $200.1510
820+ $0.3057 $250.6740
1,025+ $0.2938 $301.1450
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 134,840 pieces
MOQ: 135 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess