EN
  • EN
  • DE

SST26WF080BA-104I/SN

Part No SST26WF080BA-104I/SN
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 8MBIT SPI/QUAD 8SOIC / FLASH Memory IC 8Mb (1M x 8) SPI - Quad I/O 104 MHz 8-SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory>Memory
Manufacturer Microchip Technology
Packaging Tube
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 8Mb (1M x 8)
Memory Interface SPI - Quad I/O
Clock Frequency 104 MHz
Write Cycle Time - Word, Page 1.5ms
Voltage - Supply 1.65V ~ 1.95V
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number SST26WF080
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Standard Package 100
Win Source Part Number 1321703-SST26WF080BA-104I/SN
Ultra Librarian 3D Model Ultra Librarian SST26WF080BA-104I/SN CAD Model

Description

Product Overview: SST26WF080BA-104I/SN

Microchip Technology's SST26WF080BA-104I/SN is a high-performance, 8-Mbit (1M x 8) Serial Quad I/O™ (SQI) flash memory device. It is designed to provide a dependable storage solution for a wide range of electronic applications, including IoT devices, consumer electronics, and industrial systems.

Key Features

  • Memory Size: This device boasts an 8-Mbit memory size, allowing for ample storage space for firmware, boot code, and other data that requires reliable, non-volatile memory.
  • Interface Type: The Serial Quad I/O (SQI) interface facilitates high-speed data transfer, which is significantly faster than traditional SPI devices. This makes it an excellent choice for applications that require quick access to stored data.
  • Operating Temperature Range: The SST26WF080BA-104I/SN operates within an industrial temperature range of -40°C to +85°C, ensuring stable performance in harsh environments.
  • Supply Voltage: It operates at a supply voltage range of 2.7V to 3.6V, accommodating various power supply standards and ensuring flexibility in system design.
  • Package: The device is available in an 8-contact WSON (6x5mm) package, which is suitable for space-constrained applications.

Advanced Features

  • SuperFlash® Technology: Incorporating Microchip's proprietary SuperFlash® technology, this memory device offers low power consumption and excellent reliability with superior write endurance and data retention characteristics.
  • Burst Modes: The device supports various burst modes, enabling efficient data access and reducing overall system power consumption.
  • Security: Enhanced security features include individual sector protection against program and erase operations, ensuring the integrity and confidentiality of critical data.

Applications

The SST26WF080BA-104I/SN is versatile and can be used in a multitude of applications, ranging from portable electronics to complex industrial systems. Its robust design and reliable performance make it particularly well-suited for applications where data integrity and retention are paramount.

Manufacturer Support

Microchip Technology provides comprehensive support for the SST26WF080BA-104I/SN, including technical documentation, application notes, and software tools to facilitate system integration and accelerate product development.

You May Also Be Interested in

Intelligent Memory Ltd.
DDR3 4GB, 1.35V/1.5V, 256MX16, 9
Need more? Email Us
Altera
IC FLASH RAM 32MBIT PAR 66SCSP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us
Microchip Technology
IC EEPROM 1MBIT PARALLEL 44CLCC
Need more? Email Us
Winbond Electronics
8GB LPDDR4/4X, DDP, X32, 1600MHZ
Need more? Email Us
Alliance Memory, Inc.
IC SRAM 8MBIT PARALLEL 90TFBGA
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess