EN
  • EN
  • DE

M36L0R8060T1ZAQE

Part No M36L0R8060T1ZAQE
Manufacturer STMicroelectronics
Catalog Flash
Description 256 Mbit (Multiple Bank, Multi-Level, Burst) Flash Memory and 64 Mbit (Burst) PSRAM, 1.8V Supply, Multi-Chip Package
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer STMicroelectronics
Win Source Part Number 306125-M36L0R8060T1ZAQE
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian M36L0R8060T1ZAQE CAD Model

Description

The M36L0R8060T1ZAQE is a high-performance, 64-Mbit (Multiple Bank, Multi-Level, Burst) flash memory device from STMicroelectronics, a global semiconductor leader known for its cutting-edge technology. This product is designed to meet the rigorous demands of automotive, industrial, and consumer applications that require fast and reliable non-volatile memory storage.

Key Features

  • Memory Size: 64 Mbits, providing ample space for firmware storage, boot code, or data logging.
  • Multiple Memory Banks: Enables simultaneous read and write operations across different banks, enhancing performance.
  • Multi-Level Cell (MLC) Technology: Stores more than one bit per cell, optimizing memory density and cost-effectiveness.
  • Burst Mode: Supports burst read operations, allowing for faster data access and improved system responsiveness.
  • Temperature Range: Operates reliably across a wide temperature range, suitable for harsh environments.

Applications

The M36L0R8060T1ZAQE is versatile and can be used in a variety of applications, including:

  • Automotive systems such as infotainment, navigation, and advanced driver-assistance systems (ADAS).
  • Industrial control systems, including PLCs and factory automation.
  • Consumer electronics, such as set-top boxes and smart appliances.

Quality and Reliability

STMicroelectronics ensures that the M36L0R8060T1ZAQE meets the highest quality and reliability standards, with rigorous testing and validation processes. This commitment to quality makes it an ideal choice for applications where data integrity and uptime are critical.

Environmental Compliance

The product is designed with environmental responsibility in mind, complying with RoHS directives and other global environmental standards, reducing the ecological footprint of the devices it powers.

In summary, the M36L0R8060T1ZAQE flash memory from STMicroelectronics is a robust and reliable solution for storing and managing code and data in a wide array of applications. Its advanced features and commitment to quality make it a top choice for designers and engineers seeking high-performance memory solutions.

You May Also Be Interested in

STMicroelectronics
M28W640ECT70ZB6T St
Lowest to $8.1612
Cypress Semiconductor Corp
Tape And Reel / IC 1GIG 3.0V Flash Memory, Industrial Temp Rel Grade #2
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 256MBIT SPI/QUAD 24BGA / FLASH - NOR Memory IC 256Mb (32M x 8) SPI - Quad I/O 133 MHz 24-BGA (8x6)
Lowest to $10.4290
Cypress Semiconductor Corp
IC FLASH 128MBIT SPI/QUAD 16SOIC / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 104 MHz 16-SOIC
Lowest to $3.4419
Micron Technology Inc.
IC FLASH 64MBIT SPI 108MHZ 8SO / FLASH - NOR Memory IC 64Mb (16M x 4) SPI 108 MHz 8-SO
Need more? Email Us
Microchip Technology
IC FLASH 4MBIT PARALLEL 32PLCC / FLASH Memory IC 4Mb (512K x 8) Parallel 70 ns 32-PLCC (11.43x13.97)
Lowest to $4.3356
Micron Technology Inc.
Need more? Email Us
Micron Technology Inc.
NOR Flash Serial-SPI 3.3V 8Mbit 1M x 8bit 12ns 8-Pin SOIC N Tube
Lowest to $2.4597
Micron Technology Inc.
NOR Flash Serial-SPI 2.5V/3V/3.3V 4M-bit 512K x 8 8ns Automotive 8-Pin UFDFPN EP T/R
Lowest to $2.8677

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess