EN
  • EN
  • DE

REF3212AIDBVT

Part No REF3212AIDBVT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 1.25V SOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.25V
Output Current 10mA
Tolerance ±0.2%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 17μVp-p
Noise - 10Hz to 10kHz 24μVrms
Voltage - Input 1.8 V to 5.5 V
Operating Supply Current 135μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-6
Win Source Part Number 1091786-REF3212AIDBVT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian REF3212AIDBVT CAD Model

Description

The REF3212AIDBVT is a high-precision, low-power, low-dropout voltage reference from Texas Instruments (TI). This product is part of TI's family of voltage references that are designed to be stable and reliable over a wide range of operating conditions. The REF3212AIDBVT is particularly suitable for precision data converters and portable instrumentation due to its compact size and excellent performance.

Key Features

  • Output Voltage: The REF3212AIDBVT provides a fixed 1.25V output voltage, which is essential for various analog circuits requiring a stable reference voltage.
  • High Accuracy: With an initial accuracy of ±0.2% and a temperature coefficient of 35ppm/°C max, this device ensures precise voltage regulation for the most demanding applications.
  • Low Dropout Voltage: The low dropout voltage allows the reference to remain stable with a minimal difference between the supply voltage and the output voltage, making it ideal for battery-powered applications.
  • Low Power Consumption: It features a low quiescent current of 100µA (typical), which is beneficial for power-sensitive designs.
  • Small Package: Available in a tiny SOT-23 package, the REF3212AIDBVT occupies minimal board space, enabling its use in space-constrained applications.

Applications

The REF3212AIDBVT is versatile and can be used in a variety of applications, including:

  • Data Acquisition Systems (DAS)
  • Portable and Battery-Powered Equipment
  • Precision Analog-to-Digital Converters (ADCs)
  • Digital-to-Analog Converters (DACs)
  • Medical Instruments
  • Industrial Control Systems

Quality and Reliability

TI is known for its commitment to quality and reliability, and the REF3212AIDBVT is no exception. It is designed to meet stringent industrial standards, ensuring performance and robustness for critical applications. With Texas Instruments' expertise in analog technology, users can expect a high level of precision and longevity from this voltage reference.

You May Also Be Interested in

Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Maxim Integrated
IC VREF SERIES 0.24% 8SOIC
Need more? Email Us
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Texas Instruments
MICROPOWER VOLTAGE REFERENCES
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8999 $54.4995
12+ $8.9435 $107.3220
18+ $8.6640 $155.9520
24+ $8.3846 $201.2304
31+ $8.1051 $251.2581
42+ $7.2666 $305.1972
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,160 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess