EN
  • EN
  • DE

REF2930AIDBZRG4

Part No REF2930AIDBZRG4
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 3V SOT23-3
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 3V
Output Current 25mA
Tolerance ±2%
Temperature Coefficient 100ppm/°C
Noise - 0.1Hz to 10Hz 33μVp-p
Noise - 10Hz to 10kHz 94μVrms
Voltage - Input 3.05 V to 5.5 V
Operating Supply Current 59μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1091763-REF2930AIDBZRG4
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian REF2930AIDBZRG4 CAD Model

Description

Product Overview: REF2930AIDBZRG4

The REF2930AIDBZRG4 is a high-precision, low-power, low-dropout voltage reference from Texas Instruments. This device is designed to maintain accuracy and stability over a wide range of operating conditions, making it an ideal choice for precision data conversion and regulation applications.

Key Features:

  • Output Voltage: The REF2930AIDBZRG4 provides a fixed 3.0V output voltage, which is ideal for systems that require a stable reference voltage.
  • High Accuracy: This voltage reference offers an impressive initial accuracy of ±0.2%, ensuring precise voltage regulation for sensitive applications.
  • Low Dropout Voltage: The low dropout voltage of the REF2930AIDBZRG4 allows it to operate effectively even when the supply voltage is very close to the output voltage, enhancing its versatility in battery-operated devices.
  • Low Power Consumption: With a quiescent current of just 50µA, this device is optimized for power-sensitive applications, extending battery life in portable electronics.
  • Temperature Coefficient: It features a low temperature coefficient of 50ppm/°C (max), which contributes to its high level of precision over a wide temperature range.
  • Package: The REF2930AIDBZRG4 is available in a small SOT-23 package, making it suitable for space-constrained applications.
  • Applications: This voltage reference is widely used in various applications, including portable and battery-powered equipment, data acquisition systems (ADCs/DACs), and medical and industrial instrumentation.

Reliability and Quality:

Texas Instruments is known for its commitment to quality and reliability, and the REF2930AIDBZRG4 is no exception. It undergoes rigorous testing and quality assurance processes to ensure it meets the high standards expected from a leading semiconductor manufacturer. With the REF2930AIDBZRG4, designers can be confident in the performance and longevity of their electronic systems.

You May Also Be Interested in

STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Texas Instruments
IC VREF SERIES 0.15% DIE
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.08% SOT23-6
Lowest to $2.5268
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6585 $52.6800
165+ $0.6169 $101.7885
255+ $0.5960 $151.9800
365+ $0.5544 $202.3560
470+ $0.5335 $250.7450
590+ $0.5127 $302.4930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,450 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess