Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 1.65V, 3.3V
Output Current 20mA
Tolerance ±0.05%
Temperature Coefficient 8ppm/°C
Noise - 0.1Hz to 10Hz 12ppmp-p
Voltage - Input 3.32 V to 5.5 V
Operating Supply Current 460μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting SMD (SMT)
Case / Package SOT-23-5
Win Source Part Number 1091754-REF2033AIDDCR
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name REF2033
Introduction Date May 21, 2014
ECCN EAR99
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian REF2033AIDDCR CAD Model

Description

Introducing the REF2033AIDDCR Voltage Reference by Texas Instruments

The REF2033AIDDCR is a precision, low-power, low-dropout voltage reference from Texas Instruments, designed to maintain high accuracy and stability across a wide range of operating conditions. This component is a vital part of various applications, including data converters, portable instrumentation, and medical devices, where a stable reference voltage is crucial for performance.

Key Features

  • Precision Series Voltage Reference: The REF2033AIDDCR offers a fixed output voltage of 3.3V, which is critical for systems requiring a stable reference.
  • Low Dropout Voltage: This device operates with a very low dropout voltage, ensuring functionality even with minimal difference between the supply and reference voltages.
  • High Accuracy: With an initial accuracy of 0.2% and a temperature drift of just 8ppm/°C, the REF2033AIDDCR ensures precise performance over a wide temperature range.
  • Low Power Consumption: The device is specifically designed for battery-powered and energy-efficient applications, consuming a typical quiescent current of only 40µA.
  • Wide Operating Temperature Range: It is operational over an industrial temperature range of -40°C to 125°C, accommodating diverse environmental conditions.
  • Small Package Size: Housed in a small SOT-23-3 package, the REF2033AIDDCR is ideal for space-constrained applications.

Applications

The versatility of the REF2033AIDDCR allows it to be integrated into a broad spectrum of applications. It is particularly well-suited for:

  • Data Acquisition Systems (ADCs/DACs)
  • Portable and Battery-Powered Equipment
  • Medical and Healthcare Devices
  • Industrial Control Systems
  • Precision Instrumentation

With its combination of precision, low power, and compact footprint, the REF2033AIDDCR from Texas Instruments represents a reliable solution for designers seeking a robust voltage reference. Whether it's for critical measurement equipment or portable devices, this component delivers consistent performance that engineers can trust.

For detailed specifications, application notes, and support resources, visit the Texas Instruments website or contact their customer support team.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.1% SOT23-5 / Series Voltage Reference IC Fixed 3.3V V ±0.1% 20 mA SOT-23-THIN
Lowest to $3.4187
ECAD model for REF1933AIDDCR
Maxim Integrated
V-Ref Precision 5V 15mA 8-Pin PDIP N / IC VREF SERIES 5V 8DIP
Need more? Email Us
ECAD model for MAX6250AEPA+
Maxim Integrated
IC VREF SHUNT 0.1% SOT23-3
Lowest to $1.2688
ECAD model for LM4040AIM3-3.0+
Maxim Integrated
V-Ref Precision 4.096V 15mA 8-Pin PDIP N / IC VREF SERIES 4.096V 8DIP
Need more? Email Us
ECAD model for MAX6241ACPA+
Maxim Integrated
V-Ref Precision 4.096V 10mA Automotive 8-Pin SOIC N T/R / IC VREF SERIES 4.096V 8SOIC
Need more? Email Us
ECAD model for MAX6126BASA41+T
Maxim Integrated
IC VREF SHUNT 0.1% SOT23-3
Lowest to $4.5783
ECAD model for LM4040AIM3-5.0+T
Maxim Integrated
V-Ref Precision 4.096V 15mA 8-Pin PDIP N / IC VREF SERIES 4.096V 8DIP
Need more? Email Us
ECAD model for MAX6241BCPA+
Texas Instruments
IC VREF SERIES 0.05% 8VSSOP
Lowest to $8.8830
ECAD model for REF6050IDGKR
Apex Microtechnology
Voltage References ref +5.0V, 0.6ppm, -40/85C
Need more? Email Us
ECAD model for VRE3050JS

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7863
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6108 $50.7188
27+ $3.7833 $102.1491
41+ $3.6650 $150.2650
57+ $3.5468 $202.1676
73+ $3.4286 $250.2878
98+ $3.0739 $301.2422
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 5,220 pieces
MOQ: 11 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention