EN
  • EN
  • DE

REF1930AIDDCT

Part No REF1930AIDDCT
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 0.1% SOT23-5
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 34 Weeks
Features Series Voltage Reference IC Fixed 3V V ±0.1% SOT-23-THIN
Manufacturer Texas Instruments
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package SOT-23-5 Thin, TSOT-23-5
Case / Package SOT-23-THIN
Family Name REF1930
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-38443-1, 296-38443-6, -296-38443-1-ND, REF1930AIDDCT-ND, 296-38443-2, 296-38443-1
Quantity per package 250
Popularity High
Supply and Demand Status Limited
Win Source Part Number 891581-REF1930AIDDCT
Ultra Librarian 3D Model Ultra Librarian REF1930AIDDCT CAD Model

Description

The REF1930AIDDCT is a high-precision voltage reference from Texas Instruments, designed to ensure stability and accuracy in a wide range of applications. This component provides a fixed voltage output that can be used as a reference for analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other precision circuitry. Its low temperature coefficient and excellent long-term stability make it an ideal choice for high-performance industrial, test equipment, and portable applications.

Key Features

  • Precision Voltage: The REF1930AIDDCT offers a precise voltage reference, ideal for applications requiring high accuracy.
  • Low Temperature Coefficient: With an excellent temperature coefficient, this voltage reference maintains its accuracy across a wide range of operating temperatures.
  • Low Dropout Voltage: The device functions with a minimal difference between the supply voltage and the output voltage, making it suitable for low-voltage operations.
  • Stable with Capacitive Loads: It is designed to remain stable with capacitive loads, ensuring reliable performance in various configurations.
  • High Output Current: This component can source or sink a high output current, providing flexibility in a range of applications.

Applications

The REF1930AIDDCT is versatile and can be used in a variety of applications. It is particularly well-suited for precision data acquisition systems, portable instrumentation, and industrial control systems. Its reliable performance also makes it a good fit for medical equipment, where consistent and accurate readings are critical.

Package and Availability

This product is available in a small, surface-mount package, which is ideal for space-constrained applications. Its robust design ensures that it can withstand the rigors of complex electronic systems. For pricing, availability, and additional technical specifications, please visit the Texas Instruments website or contact their sales and support team.

You May Also Be Interested in

Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.2911
Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Texas Instruments
IC VREF SERIES 0.2% SOT23-5
Need more? Email Us
National Semiconductor (TI)
Precision Micropower Shunt Voltage Reference
Lowest to $1.6817
Sungine
Shunt Voltage Reference IC TO-92
Lowest to $0.3079
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
National Semiconductor (TI)
Precision Micropower Series Voltage Reference
Lowest to $1.6667
Texas Instruments
IC VREF SHUNT 2% TO92-3
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.1494 $53.9422
30+ $3.4047 $102.1410
46+ $3.2983 $151.7218
63+ $3.1919 $201.0897
82+ $3.0855 $253.0110
109+ $2.7663 $301.5267
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 34,090 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess