EN
  • EN
  • DE

AZ432BZTR-E1

Part No AZ432BZTR-E1
Manufacturer Diodes Incorporated
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT ADJ TO92
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Diodes Incorporated
Packaging AMMO PACKAGE
Status Active
Reference Type Shunt
Output Type Adjustable
Nominal Output Voltage (Min/Fixed) 1.25V
Maximum Output Voltage 18V
Output Current 100mA
Tolerance ±1%
Temperature Coefficient 20ppm/°C Typical
Current - Cathode 80μA
Temperature Range - Operating -40°C to 125°C (TA)
Mounting Through Hole
Case / Package TO-92-3
Win Source Part Number 010599-AZ432BZTR-E1
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 2k pcs
Ultra Librarian 3D Model Ultra Librarian AZ432BZTR-E1 CAD Model

Description

Introducing the AZ432BZTR-E1 Voltage Reference from Diodes Incorporated

Diodes Incorporated presents the AZ432BZTR-E1, a precision programmable shunt voltage reference that offers excellent temperature stability and low dynamic impedance. This component is part of Diodes Incorporated's extensive range of voltage references, catering to a variety of applications requiring high accuracy and reliability.

Key Features

  • Precision Voltage: The AZ432BZTR-E1 provides a highly accurate voltage reference with a programmable output. This allows for flexibility in design and ensures consistent performance across different applications.
  • Temperature Stability: Designed to perform reliably across a wide temperature range, this voltage reference maintains stability, making it ideal for systems that operate under varying environmental conditions.
  • Low Dynamic Impedance: With low dynamic impedance, the AZ432BZTR-E1 ensures stable voltage under varying load conditions, contributing to the overall robustness of the power management design.
  • Wide Operating Current: The device supports a broad operating current range, accommodating diverse design requirements and enhancing its versatility in different circuit configurations.

Applications

The AZ432BZTR-E1 is a versatile component suitable for a wide array of applications, including:

  • Power supplies and power management systems
  • Battery chargers
  • Consumer electronics
  • Precision data systems
  • Instrumentation and test equipment

Product Specifications

The AZ432BZTR-E1 comes in a compact surface-mount package, making it an excellent choice for space-constrained applications. It features a typical output voltage of 2.5V, which can be adjusted via external resistors to suit specific requirements. The device operates over a wide industrial temperature range, ensuring consistent performance in various environments.

Quality and Reliability

Diodes Incorporated is committed to delivering high-quality products. The AZ432BZTR-E1 voltage reference is manufactured with this commitment in mind, ensuring that it meets stringent quality standards for both commercial and industrial applications. Its robust design and manufacturing process ensure that the AZ432BZTR-E1 will provide reliable performance over its intended lifespan.

For designers and engineers looking for a reliable voltage reference solution, the AZ432BZTR-E1 from Diodes Incorporated offers the precision, stability, and flexibility needed to meet the demands of modern electronic systems.

You May Also Be Interested in

NXP / Nexperia
Adjustable precision shunt regulator
Lowest to $0.3130
STMicroelectronics
IC VREF SHUNT ADJ 0.25% TO92-3
Need more? Email Us
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Analog Devices Inc.
IC VREF SERIES 0.1% SOT23-6
Lowest to $6.9851
Texas Instruments
LM185-1.2QML MICROPOWER VOLTAGE
Need more? Email Us
Texas Instruments
IC VREF SHUNT 1% TO92-3
Need more? Email Us
Hi-Sincerity Mocroelectronics
AJDUSTABLE SHUNT REGULATOR
Lowest to $62.6749
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
760+ $0.0762 $57.9120
1,855+ $0.0624 $115.7520
2,885+ $0.0601 $173.3885
3,925+ $0.0589 $231.1825
5,105+ $0.0566 $288.9430
6,820+ $0.0508 $346.4560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 132,550 pieces
MOQ: 760 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess