Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Reference Type Series
Output Type Fixed
Nominal Output Voltage (Min/Fixed) 10V
Output Current 10mA
Tolerance ±0.05%
Temperature Coefficient 5ppm/°C
Noise - 0.1Hz to 10Hz 5μVp-p
Voltage - Input 11.4 V to 36 V
Operating Supply Current 1.4mA
Temperature Range - Operating -25°C to 85°C (TA)
Mounting Through Hole
Case / Package 8-PDIP
Win Source Part Number 027280-REF102BP
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian REF102BP CAD Model

Description

REF102BP from Texas Instruments is a precision voltage reference IC in the PMIC - Voltage Reference category, commonly considered for analog measurement, data acquisition, calibration, instrumentation, and industrial control designs where a stable reference source is important. Engineers often evaluate parts like this when building precision signal chains, ADC and DAC subsystems, test equipment, or regulated analog front ends that depend on repeatable reference performance over time and operating conditions. Texas Instruments is widely recognized in power and analog design, which positions REF102BP as a practical option for professional and long-life applications. The current lifecycle status for REF102BP is information not available from the provided data, so design teams should confirm manufacturer lifecycle notices before committing to new production. RoHS compliance information is also not available from the provided data. For regulated programs or export-sensitive projects, engineers and buyers should verify the latest datasheet, material declarations, and manufacturer compliance statements before sourcing.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT 0.5% SC70-5
Lowest to $0.4890
ECAD model for LM4041C12IDCKRE4
Maxim Integrated
V-Ref Precision 5V 15mA 8-Pin PDIP N / IC VREF SERIES 5V 8DIP
Need more? Email Us
ECAD model for MAX6250AEPA+
National Semiconductor (TI)
IC VREF TO5-8 / Series, Shunt, Buried Zener Voltage Reference IC Fixed 10V V ±0.05% 50 mA TO-99-8
Need more? Email Us
ECAD model for LM369BH
Maxim Integrated
V-Ref Precision 3V 5mA 8-Pin SOIC N / IC VREF SERIES 3V 8SOIC
Need more? Email Us
ECAD model for MAX6163BESA+
Texas Instruments
IC VREF SERIES 0.05% 8VSSOP
Lowest to $8.8830
ECAD model for REF6050IDGKR
Maxim Integrated
V-Ref Precision 4.096V 15mA 8-Pin PDIP N / IC VREF SERIES 4.096V 8DIP
Need more? Email Us
ECAD model for MAX6241AEPA+
Maxim Integrated
V-Ref Precision 10V 0.5mA 8-Pin SOIC N / IC VREF SERIES 10V 8SOIC
Need more? Email Us
ECAD model for MAX674CSA+
Maxim Integrated
V-Ref Precision 2.5V 0.5mA 3-Pin SOT-23 T/R / IC VREF SERIES 2.5V SOT23-3
Lowest to $4.7273
ECAD model for MAX6025AEUR-T
Maxim Integrated
V-Ref Precision 3.3V 4mA 5-Pin SOT-23 T/R / IC VREF SERIES 3.3V SOT23-5
Lowest to $15.4716
ECAD model for MAX6029EUK33+T

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.8025
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3288 $65.3016
15+ $7.6544 $114.8160
23+ $7.4153 $170.5519
32+ $7.1761 $229.6352
41+ $6.9368 $284.4088
55+ $6.2192 $342.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 2,990 pieces
MOQ: 7 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention