EN
  • EN
  • DE

NX3DV42GU,115

Part No NX3DV42GU,115
Manufacturer NXP / Nexperia
Catalog Interface - Analog Switches - Special Purpose
Description IC USB SWITCH DPDT XQFN10
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Reel - TR
Status Active
Applications USB
Switch Circuit DPDT
Number of Channels 1
Max On Resistance 6.5 Ohm
Single Supply Voltage (V+) 3 V to 4.3 V
-3db Bandwidth 950MHz
Features Break-Before-Make, USB 2.0
Temperature Range - Operating -40°C to 125°C (TA)
Case / Package 10-XQFN (1.4x1.8)
Win Source Part Number 121072-NX3DV42GU,115
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NX3DV42GU,115 CAD Model

Description

The NX3DV42GU,115 is a high-performance, low-power digital video switch from NXP Semiconductors, designed to deliver cutting-edge functionality for advanced multimedia applications. This innovative product is a testament to NXP's commitment to providing solutions that meet the growing demands for data and signal management in compact and efficient formats.

Key Features

  • Advanced Switching Technology: The NX3DV42GU,115 utilizes advanced switching technology to facilitate the transfer of digital video signals with high fidelity and minimal signal degradation. This ensures that the video output maintains its quality, making it ideal for high-definition applications.
  • Multiple Signal Compatibility: Designed to be versatile, the device supports a wide range of digital video signals, including HDMI, DisplayPort, and other high-speed data lines. This makes it a flexible solution for various multimedia setups.
  • Low Power Consumption: Energy efficiency is a hallmark of the NX3DV42GU,115, with its low power consumption ensuring that it can be integrated into battery-powered devices without significantly impacting battery life.
  • Compact Footprint: The product comes in a small, leadless package, which allows for a more compact board layout and is ideal for space-constrained applications such as mobile devices, laptops, and portable media players.
  • High Bandwidth: With its ability to handle high bandwidth, the NX3DV42GU,115 is capable of supporting the latest video standards, ensuring compatibility with current and future multimedia technologies.

Applications

The NX3DV42GU,115 is suitable for a broad range of applications, particularly where high-quality video signal routing is required. It is an excellent choice for:

  • Portable and wearable devices
  • High-definition televisions and monitors
  • Video game consoles
  • Professional video equipment
  • Home theater systems

Quality and Reliability

NXP Semiconductors is known for its dedication to quality and reliability, and the NX3DV42GU,115 is no exception. It is manufactured to meet the highest industry standards, ensuring that it performs consistently and reliably in even the most demanding environments.

Whether you're designing the next generation of consumer electronics or looking for a reliable video switching solution for professional applications, the NX3DV42GU,115 from NXP is a choice that promises to deliver performance, efficiency, and versatility.

You May Also Be Interested in

ON Semiconductor
IC USB SWITCH TYPE C WLCSP9 / USB Switch IC 2 Channel 9-WLCSP (1.2x1.2)
Lowest to $0.4193
Maxim Integrated
MAX9176 LVDS-TO-LVDS 2:1 MUX / LVDS Switch IC 1 Channel 10-uMAX
Lowest to $5.9252
Texas Instruments
4-CHANNEL DIFFERENTIAL 8:16 MULTIPLEXER SWITCH FOR DVI/HDMI APPLICATIONS
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 2:1 670MHZ 10UMAX
Lowest to $5.9252
Texas Instruments
TS5USBC400 / USB, UART Switch IC 2 Channel 12-DSBGA
Lowest to $0.5901
Intersil Corporation
CMOS 4 x 4 Crosspoint Switch with Control Memory High-Voltage Type (20V Rating)
Need more? Email Us
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS / Audio, USB Switch IC 2 Channel 10-TDFN (3x3)
Lowest to $2.6115
Texas Instruments
TS5USBC402 / USB, UART Switch IC 3 Channel 12-DSBGA
Lowest to $0.8775
Fairchild/ON Semiconductor
VIDEO MULTIPLEXER / Video Switch IC 2 Channel 16-TSSOP
Lowest to $0.6537

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.8063 $52.4095
155+ $0.6616 $102.5480
235+ $0.6409 $150.6115
325+ $0.6203 $201.5975
420+ $0.5996 $251.8320
560+ $0.5376 $301.0560
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 36,584 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess