EN
  • EN
  • DE

PTPS6590374ZWSR

Part No PTPS6590374ZWSR
Manufacturer Texas Instruments
Catalog Custom Parts (N - R)
Description PTPS6590374ZWSR Rohs Compliant: Yes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1181365-PTPS6590374ZWSR
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PTPS6590374ZWSR CAD Model

Description

The PTPS6590374ZWSR is a highly integrated power management IC designed by Texas Instruments, renowned for their innovation and reliability in the semiconductor industry. This advanced chip is tailored to meet the rigorous power requirements of modern, high-performance electronics, making it an ideal choice for a wide range of applications, including portable devices, networking equipment, and industrial systems.

Key Features

  • Multiple Output Power Rails: The PTPS6590374ZWSR is equipped with various output power rails to provide a comprehensive power solution, reducing the need for additional components and simplifying the overall design.
  • High Efficiency: Designed for efficiency, this IC ensures minimal power loss during operation, contributing to extended battery life in portable devices and reduced heat dissipation requirements.
  • Advanced Power Control: With sophisticated power control features, including power sequencing and voltage scaling, this chip offers precise management of power states to optimize system performance.
  • Compact Form Factor: The PTPS6590374ZWSR comes in a small package size, making it suitable for space-constrained applications while still delivering robust power management capabilities.
  • Thermal Protection: Built-in thermal protection mechanisms prevent the device from overheating, ensuring reliable operation under varying conditions and prolonging the life of the product.

Applications

  • Smartphones and Tablets
  • Wireless Power Transmitters
  • Portable Computing Devices
  • Networking and Telecommunication Equipment
  • Industrial and Medical Electronics

The PTPS6590374ZWSR from Texas Instruments is a testament to their commitment to providing advanced, high-quality power management solutions. Its comprehensive feature set and versatility make it a go-to choice for designers looking to enhance the efficiency and reliability of their electronic products.

You May Also Be Interested in

Renesas Electronics America
Need more? Email Us
Qorvo US Inc.
QPM1000 2GHz to 20GHz Limiter / Low Noise Amplifier Evaluation Board
Need more? Email Us
RF Micro Devices
Lowest to $4.3798
Analog Devices Inc.
Need more? Email Us
Intel
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Nexperia USA Inc.
DIODE ZENER 10V 310MW SOD323F / Zener Diode 10 V 310 mW ±5% Surface Mount SOD-323F
Lowest to $0.0457
Analog Devices Inc.
Need more? Email Us
ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.6238 $52.8714
7+ $14.4606 $101.2242
11+ $14.0087 $154.0957
15+ $13.5568 $203.3520
20+ $13.1049 $262.0980
26+ $11.7492 $305.4792
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 714 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess