EN
  • EN
  • DE

PTN78060WAST

Part No PTN78060WAST
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 2.5-12.6V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1192677-PTN78060WAST
Manufacturer Texas Instruments
Category Power Supplies - Board Mount DC DC Converters
Series PTN78060W
Package Tape & Reel (TR)
Product Status Active
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 7V
Voltage - Input (Max) 36V
Applications ITE (Commercial)
Ultra Librarian 3D Model Ultra Librarian PTN78060WAST CAD Model

Description

Overview of the PTN78060WAST from Texas Instruments

The PTN78060WAST is a high-performance, wide-input adjustable step-down power module from Texas Instruments (TI). This innovative module is designed to offer exceptional flexibility and efficiency, making it an ideal solution for a wide range of applications, including industrial, communications, and computing systems.

The PTN78060WAST boasts an impressive input voltage range of 7V to 36V, enabling it to support various battery technologies and bus voltages. This wide input range ensures that the module can adapt to unpredictable voltage fluctuations, providing a stable output to critical components.

Key Features

  • Adjustable Output Voltage: The output voltage can be adjusted from 2.5V to 12.6V, allowing for high flexibility to power a broad spectrum of devices.
  • High Efficiency: With an efficiency of up to 95%, the PTN78060WAST minimizes energy loss, ensuring optimal performance in power-sensitive applications.
  • Integrated Inductor: The inclusion of an integrated inductor simplifies design and reduces external component count, leading to a more compact and reliable end product.
  • Thermal Performance: The module is encapsulated in a thermally efficient package that helps to dissipate heat effectively, improving system reliability.
  • Protection Features: It includes over-temperature protection, under-voltage lockout, and over-current protection, safeguarding your application from potential damage due to abnormal operating conditions.

Applications

The versatility of the PTN78060WAST makes it suitable for a diverse range of applications, including but not limited to:

  • Telecommunications equipment
  • Industrial control systems
  • Enterprise networking equipment
  • Test and measurement systems
  • Distributed power architectures

In summary, the PTN78060WAST from Texas Instruments is a robust, highly efficient, and versatile power module that delivers reliable performance for a multitude of electronic applications. Its wide input voltage range, adjustable output, and integrated inductor make it a compact and powerful solution for your power design needs.

You May Also Be Interested in

Cincon Electronics Co. LTD
EC4SAW-48S05N Cincon DC/DC Converters - Through Hole DC-DC Converter, 5 to 6 Watt, Wide 4:1 Input Range, 18-75VDC Input, 5VDC Output datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
500kHz Step-down type SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.6195
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254
UTC
52kHz Step-down type 5V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.3959
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
SCT
1.2MHz Step-down type Adjustable 600mA TSOT-23-6L Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2183

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.9462 $69.8924
4+ $28.6739 $114.6956
6+ $27.7778 $166.6668
8+ $26.8817 $215.0536
10+ $25.9857 $259.8570
13+ $23.2975 $302.8675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,313 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess