EN
  • EN
  • DE

PTN78060HAZT

Part No PTN78060HAZT
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description 3-A, WIDE-INPUT ADJUSTABLE SWITCHING REGULATOR | DC DC CONVERTER 11.85-22V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Packaging Tape and Reel
Type Non-Isolated PoL Module
Voltage - Input (Minimum) 15V
Voltage - Input (Maximum) 36V
Voltage - Output 1 11.85 ~ 22V
Current - Output (Maximum) 3A
Applications ITE (Commercial)
Features Remote On/Off, OCP, OTP, UVLO
Temperature Range - Operating -40°C ~ 85°C
Efficiency 96%
Mounting Style SMD
Manufacturer Package 7-SMD Module
Parts Dimension 1.00" L x 0.62" W x 0.38" H (25.4mm x 15.7mm x 9.7mm)
Family Part Number PTN78060H
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Win Source Part Number 715829-PTN78060HAZT
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PTN78060HAZT CAD Model

Description

The PTN78060HAZT is a high-performance, adjustable step-down power module from Texas Instruments. This module is designed to provide exceptional flexibility and efficiency in a compact form factor, making it an ideal solution for a wide range of applications including telecommunications, industrial systems, and computing infrastructure.

Key Features:

  • Wide Input Voltage Range: The PTN78060HAZT operates over a broad input voltage range from 7V to 36V, accommodating a variety of power sources.
  • Adjustable Output Voltage: This module offers an adjustable output voltage from 2.5V to 12.6V, allowing for precise voltage regulation tailored to the specific needs of the application.
  • High Efficiency: With an efficiency of up to 95%, the PTN78060HAZT minimizes power loss and heat generation, thereby reducing the need for additional cooling systems.
  • High Output Current: It is capable of delivering up to 3A of output current, providing ample power for a variety of electronic devices and circuits.
  • Integrated Thermal Protection: The module includes over-temperature protection, ensuring reliable operation and preventing damage from excessive heat.
  • Small Footprint: The compact size of the PTN78060HAZT, encapsulated in a small 10.16mm x 11.43mm x 2.4mm package, makes it suitable for space-constrained applications.
  • Easy Implementation: With minimal external components required for operation, this power module simplifies the design and reduces time to market.

Applications:

  • Telecommunications Equipment
  • Industrial and Test Equipment
  • Networking Infrastructure
  • Computing and Storage Systems
  • Portable Devices

The PTN78060HAZT from Texas Instruments represents a blend of performance, versatility, and ease of use, making it a go-to solution for power management challenges in a diverse array of electronic systems. Its robust design and comprehensive feature set ensure that it can meet the stringent requirements of modern electronic devices.

You May Also Be Interested in

ABB Embedded Power
DC DC CONVERTER +/-5V 25W
Need more? Email Us
Pololu Corporation
DC DC CONVERTER 9-30V 120W
Lowest to $0.0508
Analog Devices Inc.
QUAD 40VIN 1.2A STEPDOWN SILENT
Lowest to $76.2407
ABB Embedded Power
DC DC CONVERTER 3.3V 1.8V 50W
Need more? Email Us
Pololu Corporation
DC DC CONVERTER 3.3V 3.2W
Need more? Email Us
Artesyn Embedded Technologies
DC DC CONVERTER 3.3V 300W
Need more? Email Us
Analog Devices Inc.
DUAL 40VIN, 3A SILENT SWITCR UMO
Lowest to $22.7263
XP Power
DC DC CONVERTER +/-15V 1W
Lowest to $12.1764
XP Power
DC DC CONVERTER +/-5V 2W
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $34.8288 $69.6576
4+ $28.5775 $114.3100
6+ $27.6845 $166.1070
8+ $26.7914 $214.3312
10+ $25.8984 $258.9840
13+ $23.2192 $301.8496
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 352 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess