EN
  • EN
  • DE

PTLV9034QPWRQ1

Part No PTLV9034QPWRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Automotive, 5.5-V, low-voltage, high-performance, quad, push-pull comparator with 120-ns delay 14-TSSOP -40 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package TSSOP
Height 1.2 mm
Length 5 mm
Number of Pins 14
Thickness 1 mm
Width 4.4 mm
Win Source Part Number 1151122-PTLV9034QPWRQ1
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PTLV9034QPWRQ1 CAD Model

Description

The PTLV9034QPWRQ1 is a high-performance, automotive-grade operational amplifier from Texas Instruments, designed to meet the rigorous standards of the automotive industry. This op-amp features a quad-channel configuration and is housed in a compact TSSOP-14 package, making it an ideal choice for space-constrained applications.

Key Features

  • Low Voltage Operation: The PTLV9034QPWRQ1 operates at a supply voltage range of 2.7V to 5.5V, which is suitable for battery-operated and low-voltage systems.
  • High Precision: With its low input offset voltage and low noise, this op-amp provides precise signal amplification, making it perfect for sensitive automotive applications such as sensor interfaces and battery management systems.
  • Robust Design: The device is designed to withstand the harsh conditions of the automotive environment, including exposure to high temperatures and electromagnetic interference.
  • EMI/RFI Rejection: It includes integrated EMI filters which enhance the electromagnetic interference rejection, ensuring stable operation in the presence of radio frequencies and other noise sources.
  • Wide Temperature Range: The PTLV9034QPWRQ1 is operational over an extended temperature range from -40°C to +125°C, making it reliable in various automotive temperature conditions.

Applications

The Texas Instruments PTLV9034QPWRQ1 is designed for a variety of automotive applications, including but not limited to:

  • Electronic Power Steering (EPS)
  • Advanced Driver Assistance Systems (ADAS)
  • Automotive Infotainment Systems
  • On-Board Chargers and Battery Management
  • Automotive Sensor Interfaces

Quality and Reliability

As a Q1-grade component, the PTLV9034QPWRQ1 adheres to Texas Instruments' highest quality standards, ensuring that it meets the stringent reliability requirements for automotive applications. It is manufactured with the quality and longevity that customers have come to expect from Texas Instruments, a leader in the semiconductor industry.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Linear Technology
IC OPAMP GP 180MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.7478
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Linear Technology
IC OPAMP VFB 100MHZ 16SSOP / Op Amp Quad High Speed Amplifier ±6.3V/12.6V Automotive 16-Pin SSOP N T/R
Lowest to $2.3394
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess