EN
  • EN
  • DE

PTLC6984RRFR

Part No PTLC6984RRFR
Manufacturer Texas Instruments
Catalog OEM Parts (O - R)
Description 48 current sources, 64 scans, common cathode matrix LED display driver 76-VQFN -40 to 85
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package VQFN
Height 1 mm
Length 9 mm
Number of Pins 76
Thickness 900 µm
Width 9 mm
Win Source Part Number 978104-PTLC6984RRFR
Categories OEM Parts(O-R)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PTLC6984RRFR CAD Model

Description

The PTLC6984RRFR is a cutting-edge, high-performance integrated circuit from Texas Instruments, designed to meet the rigorous demands of modern electronic systems. This versatile component is a staple in various applications, including but not limited to, power management, signal processing, and automotive systems.

Key Features

  • High Efficiency: The PTLC6984RRFR is engineered to provide maximum efficiency, which is crucial for energy-sensitive applications. This ensures that the system remains operational for extended periods, especially in battery-powered devices.
  • Robust Thermal Performance: With an advanced thermal management system, this product is capable of operating under high-temperature conditions without compromising its performance or longevity.
  • Compact Footprint: The small form factor of the PTLC6984RRFR makes it an ideal choice for space-constrained applications, allowing designers to minimize the size of their boards without sacrificing functionality.
  • High Reliability: Texas Instruments is known for its commitment to quality, and the PTLC6984RRFR is no exception. It is built to withstand harsh environments and provide consistent performance, making it a reliable choice for critical applications.

Applications

The PTLC6984RRFR is well-suited for a wide range of applications, including:

  • Automotive electronics
  • Industrial control systems
  • Portable and wearable technology
  • Telecommunication infrastructure
  • Medical devices

Technical Specifications

For detailed technical specifications, designers and engineers should consult the PTLC6984RRFR datasheet. This document provides in-depth information on electrical characteristics, pin configurations, timing diagrams, and application notes to ensure proper integration into your design.

Support and Resources

Texas Instruments offers comprehensive support for the PTLC6984RRFR, including technical documentation, reference designs, and customer support forums. Users can also access a variety of development tools and software to streamline the design process and reduce time to market.

For more information or to purchase the PTLC6984RRFR, visit the Texas Instruments website or contact an authorized distributor.

You May Also Be Interested in

Taiwan Semiconductor
TVS DIODE 22VWM 35.5VC DO214AC / 35.5V Clamp 11.3A Ipp Tvs Diode Surface Mount DO-214AC (SMA)
Need more? Email Us
World Produts Inc.
Need more? Email Us
Rockwell
Need more? Email Us
Eaton / Cutler Hammer
Pxbcm Meter Module Strip, Left 21 100A C
Need more? Email Us
Harris Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Littelfuse Inc.
Need more? Email Us
Texas Instruments
Need more? Email Us
KOA Speer
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess