Product Overview: PTH08T231WAZ by Texas Instruments
The PTH08T231WAZ is a high-performance, adjustable non-isolated module with Power over Ethernet (PoE) capability, manufactured by Texas Instruments. Designed to meet the needs of a wide range of applications, this power module offers a flexible solution for powering complex digital systems that require a stable and efficient power supply.
Key Features
- Input Voltage Range: The PTH08T231WAZ operates with an input voltage range of 4.5V to 14V, making it versatile for various applications.
- Output Voltage: This module provides an adjustable output voltage range from 0.69V to 5.5V, allowing for precise voltage regulation to meet the needs of specific circuitry.
- High Efficiency: With an efficiency of up to 96%, the PTH08T231WAZ ensures minimal power loss and is ideal for energy-sensitive designs.
- Output Current: It can deliver up to 10A of output current, suitable for high-power applications.
- Thermal Performance: The module features an integrated heat sink and excellent thermal performance for reliable operation even at full load.
- Power Good Output: A 'power good' signal is provided for sequencing and monitoring purposes, enhancing the reliability of the system it powers.
- Protection Features: It includes overcurrent protection, undervoltage lockout, overtemperature protection, and short-circuit protection to ensure the safety and longevity of both the module and the application it is used in.
Applications
The versatility of the PTH08T231WAZ makes it suitable for a broad range of applications, including but not limited to:
- Telecommunications equipment
- Networking equipment such as routers and switches
- Industrial systems
- Servers and storage systems
- Point-of-load applications requiring high efficiency and power density
The PTH08T231WAZ from Texas Instruments is a robust power solution that offers the performance and reliability needed in today's advanced electronic systems. Its compact size, combined with its powerful features, makes it an excellent choice for designers looking to optimize their power management strategies.