EN
  • EN
  • DE

MAX11290EWX+TCL5

Part No MAX11290EWX+TCL5
Manufacturer Maxim Integrated
Catalog OEM Parts (M - N)
Description 24bit 6ch sigma delta
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1074837-MAX11290EWX+TCL5
Categories OEM Parts(M-N)
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MAX11290EWX+TCL5 CAD Model

Description

The MAX11290EWX+TCL5 from Maxim Integrated is a high-precision, low-power, 24-bit delta-sigma analog-to-digital converter (ADC) that offers state-of-the-art performance for sensor systems requiring high resolution and low noise. This ADC is ideally suited for a wide range of applications, including medical instrumentation, industrial process control, and precision sensor measurement.

Key Features:

  • High Resolution: With its 24-bit resolution, the MAX11290EWX+TCL5 provides exceptional detail and accuracy in analog signal conversion, making it perfect for applications that demand precise measurements.
  • Low Noise Performance: The device boasts an excellent signal-to-noise ratio (SNR), allowing for the capture of small signal variations in noisy environments.
  • Flexible Sampling Rates: The ADC supports programmable data rates, enabling users to optimize the balance between speed and resolution according to their specific application needs.
  • Low Power Consumption: Designed with power efficiency in mind, this ADC is suitable for battery-powered devices or energy-sensitive applications.
  • Integrated Features: The MAX11290EWX+TCL5 includes an internal oscillator, reference, and buffer, reducing the number of external components required and simplifying the design process.
  • Interface: It features a user-friendly SPI-compatible serial interface that facilitates easy communication with microcontrollers and digital systems.

Applications:

  • Medical instrumentation such as electrocardiograms (ECG) and blood pressure monitors
  • Industrial process control systems
  • Precision sensor data acquisition
  • Instrumentation requiring high resolution and low noise
  • Portable and battery-operated devices

The MAX11290EWX+TCL5 is available in a small, 20-pin TSSOP package, making it a compact solution for space-constrained applications. Its advanced features and high level of integration make it an excellent choice for designers seeking to improve the performance and efficiency of their sensor systems.

You May Also Be Interested in

New Japan Radio
Video Ics w/Y/C Mix & Filter Lead Free Package
Need more? Email Us
New Japan Radio
Lowest to $0.3269
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
New Japan Radio
Lowest to $1.4033
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Nichia Corporation
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $81.6042 $81.6042
2+ $66.9565 $133.9130
3+ $64.8648 $194.5944
4+ $62.7719 $251.0876
5+ $60.6802 $303.4010
7+ $54.4028 $380.8196
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess