Product Overview: PTH08T210WBD from Texas Instruments
The PTH08T210WBD is a high-performance, adjustable non-isolated module with PowerTrain technology from Texas Instruments. This innovative component is designed to deliver exceptional efficiency and flexibility, making it an ideal power solution for a wide range of applications, including telecommunications, computing, storage, and industrial systems.
Key Features
- Input Voltage Range: The module operates over a wide input voltage range of 4.5V to 14V, accommodating various supply levels and ensuring compatibility with diverse system designs.
- Output Voltage: It provides an adjustable output voltage from 0.69V to 5.5V, which can be precisely set to meet the needs of the load using an external resistor divider.
- High Efficiency: With an efficiency of up to 96%, the PTH08T210WBD minimizes power loss and heat generation, contributing to better overall system performance and reliability.
- Output Current: Capable of delivering up to 10A of continuous output current, this module can power a wide range of high-performance integrated circuits and electronic components.
- Advanced Thermal Performance: The module features an integrated heat sink that provides excellent thermal performance, ensuring stable operation even under high load conditions.
- PowerTrain Technology: Texas Instruments' proprietary PowerTrain technology ensures fast transient response and accurate voltage regulation, which is critical for powering modern digital circuits.
Additional Specifications
- Protection Features: The PTH08T210WBD includes over-temperature, over-current, and under-voltage lockout protections, safeguarding the module and the system it powers from potential damage.
- Package: It comes in a space-efficient, thermally enhanced package that simplifies the integration into a variety of systems without compromising on performance.
- Industry Standards: The product is designed to meet stringent industry standards, ensuring compatibility and reliability across multiple sectors.
Overall, the PTH08T210WBD power module from Texas Instruments stands out for its robust design, high efficiency, and advanced features. Its adaptability and performance make it a go-to choice for engineers and designers looking to create reliable, high-performance electronic systems.