EN
  • EN
  • DE

PTH05060YAH

Part No PTH05060YAH
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description MEMORY BUS TERMINATION MODULES
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series PTH05060Y
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 4.5V
Voltage Input MAX 5.5V
Voltage - Output 1 0.55 ~ 1.8 V
Current - Output (Maximum) 10A
Applications ITE (Commercial)
Features UVLO
Operating Temperature Range -40°C ~ 85°C
Efficiency 86%
Mounting Style Through Hole
Package 10-DIP Module
Size 1.00" L x 0.62" W x 0.35" H (25.4mm x 15.7mm x 8.9mm)
Win Source Part Number 1240598-PTH05060YAH
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name PTH05060Y
Introduction Date December 01, 2005
ECCN EAR99
Country of Origin United States of America
Halogen Free Not Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian PTH05060YAH CAD Model

Description

Product Overview: PTH05060YAH from Texas Instruments

The PTH05060YAH is an innovative power module from Texas Instruments (TI), designed to deliver exceptional performance and flexibility for today's demanding power supply applications. As a member of TI's extensive portfolio of power management solutions, this module stands out with its compact size, high efficiency, and ease of use.

Key Features

  • Wide Input Voltage Range: The PTH05060YAH operates over a broad input voltage range of 10.8V to 13.2V, making it suitable for a variety of intermediate bus architectures and industry-standard voltages.
  • Adjustable Output Voltage: This module provides an adjustable output voltage from 0.8V to 5.5V, allowing for high flexibility and compatibility with different downstream loads and applications.
  • High Efficiency: With an efficiency of up to 95%, this power module ensures minimal power loss and heat generation, thereby reducing the need for complex thermal management systems.
  • Integrated Inductor: The PTH05060YAH includes an integrated inductor, which simplifies the design and reduces external component count, saving both space and cost.
  • Output Current: It delivers up to 6A of output current, suitable for powering a wide range of digital ICs including microprocessors, FPGAs, and DSPs.
  • Thermal Performance: The module is designed with excellent thermal performance in mind, featuring an operating temperature range of -40°C to 85°C.
  • Protection Features: It includes a comprehensive set of protection features such as under-voltage lockout, over-current protection, and thermal shutdown, ensuring reliable operation under adverse conditions.

Applications

The PTH05060YAH is ideal for a wide range of applications across various industries. Its versatility makes it suitable for telecommunications, industrial systems, computing infrastructure, and anywhere a high-performance, compact, and reliable power supply is required.

Conclusion

In summary, the PTH05060YAH from Texas Instruments is a high-performance power module that offers designers a combination of flexibility, efficiency, and reliability. Its advanced features and protective measures ensure that it can meet the needs of even the most demanding power supply requirements.

You May Also Be Interested in

SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
P-DUKE Technology, Inc.
External/Internal Power Supply Accessories RoHS
Lowest to $34.9254
UTC
52kHz Step-down type 5V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.3959
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
Traco Power
THL 20-2423WI TRACO Power DC/DC Converters - Through Hole 20W DC/DC Converter isolated, regulated in a PCB Mount Metal Case datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
500kHz Step-down type SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.6195
Silergy Corp
1.2MHz Step-down type Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2038

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess