EN
  • EN
  • DE

PTH12010LAH

Part No PTH12010LAH
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description MODULE PIP .8-1.8V 12A T/H 10DIP / Module DC-DC 12VIN 1-OUT 0.8V to 1.8V 12A 10-Pin DIP Module Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series PTH12010
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 10.8V
Voltage Input MAX 13.2V
Voltage - Output 1 0.8 ~ 1.8 V
Current - Output (Maximum) 12A
Applications ITE (Commercial)
Operating Temperature Range -40°C ~ 85°C
Efficiency 89%
Mounting Style Through Hole
Package 10-DIP Module
Dimension 1.37" L x 0.62" W x 0.36" H (34.8mm x 15.7mm x 9.1mm)
Win Source Part Number 792716-PTH12010LAH
Popularity Medium
Supply and Demand Status Limited
Family Name PTH12010L
Introduction Date December 01, 2005
ECCN EAR99
Country of Origin United States of America
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian PTH12010LAH CAD Model

Description

The PTH12010LAH is a high-performance, non-isolated module from the industry-leading manufacturer Texas Instruments. Designed to cater to a wide range of applications, this power module is an exemplary solution for designers looking for a reliable and efficient power supply for their systems.

One of the standout features of the PTH12010LAH is its wide-input voltage range, which spans from 10.8V to 13.2V, making it highly adaptable to various power systems. This flexibility ensures that the module can be seamlessly integrated into a diverse array of applications without the need for additional components to manage input voltage variations.

At the heart of the module is its ability to deliver an adjustable output voltage that ranges from 0.8V to 1.8V, with an impressive output current of up to 10A. This wide range of output specifications means that the PTH12010LAH can power a variety of digital ICs, including the latest generation of microprocessors, FPGAs, and DSPs. The module's high efficiency and fast transient response are critical for maintaining voltage stability and performance in these demanding applications.

The PTH12010LAH is also equipped with a host of protective features to ensure the longevity and reliability of both the module and the end-user's application. These include under-voltage lockout, output over-current protection, and over-temperature protection. The module's safety features are a testament to Texas Instruments' commitment to quality and reliability.

With its compact size, the PTH12010LAH is designed for space-constrained applications. Its small footprint allows for a high power density, which is essential in modern electronic devices where space is at a premium. Additionally, the module's vertical mount configuration provides an excellent solution for further space savings on the PCB.

In summary, the PTH12010LAH from Texas Instruments is a versatile, efficient, and reliable power module that is well-suited for a wide range of applications. Its combination of wide input voltage range, adjustable output, robust protection features, and compact design make it an ideal choice for powering today's sophisticated electronic systems.

You May Also Be Interested in

Silergy Corp
1MHz Step-down type Adjustable 3A WDFN-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2242
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
Texas Instruments
Step-down type WSON-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.2373
Silergy Corp
1.2MHz Step-down type Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2038
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
Infineon Technologies
500kHz Step-down type SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.6195
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.5353 $87.0706
3+ $35.7213 $107.1639
5+ $34.6050 $173.0250
6+ $33.4887 $200.9322
8+ $32.3725 $258.9800
11+ $29.0236 $319.2596
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess