EN
  • EN
  • DE

PTH05060WAZ

Part No PTH05060WAZ
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.8-3.6V 36W / 10-A, 5-V Input Non-Isolated Wide-Output Adjust Power Module
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 4.5V
Maximum Input Voltage 5.5V
Voltage - Output 1 0.8 ~ 3.6V
Current - Output (Maximum) 10A
Applications ITE (Commercial)
Features Remote On/Off, OCP, OTP, UVLO
Temperature Range - Operating -40°C ~ 85°C
Efficiency 94%
Mounting Style SMD
Manufacturer Package 10-SMD Module
Dimension 0.99" L x 0.62" W x 0.38" H (25.3mm x 15.8mm x 9.6mm)
Part Number Series PTH05060W
Manufacturer Pack Quantity 36
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813248-PTH05060WAZ
Ultra Librarian 3D Model Ultra Librarian PTH05060WAZ CAD Model

Description

The PTH05060WAZ is a highly reliable and efficient non-isolated power module from Texas Instruments. It is part of the PTH series that provides a wide-input voltage range and adjustable output voltage, making it a versatile solution for various applications. This power module is designed to deliver exceptional performance with a compact footprint, suitable for space-constrained applications.

Key Features

  • Wide Input Voltage Range: The PTH05060WAZ operates over a broad input voltage range of 4.5V to 14V, accommodating a variety of power sources and fluctuating voltages in complex systems.
  • Adjustable Output Voltage: Users can adjust the output voltage from 0.8V to 3.6V, providing flexibility to power different components requiring various voltage levels.
  • High Efficiency: This module offers high efficiency, which minimizes power loss and heat generation, thereby increasing the reliability and longevity of the device it powers.
  • Output Current: It is capable of delivering up to 6A of output current, making it suitable for high-power applications.
  • Small Package: The PTH05060WAZ comes in a small horizontal package, which allows for easy integration into a wide range of electronic devices.
  • Thermal Protection: With built-in thermal shutdown protection, the module safeguards itself and the application from damage due to overheating.
  • On/Off Inhibit: This feature allows users to control the power module operation via an external signal, providing additional power management capabilities.

Applications

Due to its versatile nature and robust performance, the PTH05060WAZ is suitable for a wide array of applications, including:

  • Telecommunications equipment
  • Networking hardware such as routers and switches
  • Industrial systems
  • Test equipment
  • Computing and storage systems

Conclusion

The PTH05060WAZ from Texas Instruments represents a blend of flexibility, efficiency, and compact design. It is a reliable power solution that can adapt to various input conditions while providing a stable and adjustable output, fulfilling the needs of a wide range of electronic applications.

You May Also Be Interested in

Monolithic Power Systems Inc.
1.2MHZ, SYNCHRONOUS, 2.75V TO 17
Lowest to $12.8060
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-18.48V
Need more? Email Us
Texas Instruments
3-V TO 36-V INPUT, 1 TO 15-V OUT
Lowest to $11.5212
Vicor Corporation
DC DC CONVERTER 24V 120W
Lowest to $363.6364
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-19.9V
Need more? Email Us
Traco Power
DC DC CONVERTER 12V 2W
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 2.7-6V
Lowest to $1.9008
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.5821 $79.1642
4+ $32.4777 $129.9108
5+ $31.4627 $157.3135
7+ $30.4478 $213.1346
9+ $29.4329 $264.8961
12+ $26.3881 $316.6572
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 28 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess