The TMA 1515D is a 1-Watt isolated DC-DC converter module manufactured by TRACO Electronic AG. It is designed to provide a regulated and isolated power supply in a compact package. This module is suitable for various applications where electrical isolation, ground loop elimination, or different voltage levels are required.
Applications
- Industrial control systems.
- Instrumentation and measurement equipment.
- Medical equipment.
- Telecommunications equipment.
- Data acquisition systems.
- Powering isolated gate drivers.
- Use in sensor isolation.
Features
- 1W Output Power: Delivers 1 Watt of output power.
- 1500 VDC Isolation: Provides 1500 VDC of electrical isolation between input and output.
- Wide Input Voltage Range: Accepts a wide range of input voltages.
- Regulated Output Voltage: Offers a stable and regulated output voltage.
- Short-Circuit Protection: Protects the module and connected circuitry from short circuit conditions.
- High Efficiency: Operates with high efficiency for minimal heat dissipation.
- Compact Size: Small footprint for space-constrained applications.
Benefits
- Enhanced Safety: Provides electrical isolation to protect against electrical shock.
- Improved Reliability: Regulated output voltage ensures stable performance.
- Reduced Noise: Isolation minimizes ground loops and electrical noise.
- Versatile Applications: Suitable for various industrial and medical applications.
- Easy Integration: Compact size allows for easy integration into existing systems.
Additional Details
The TMA 1515D accepts a 15VDC input voltage and provides a dual output voltage of +15VDC and -15VDC. It has continuous short-circuit protection and operates over a temperature range of -40°C to +85°C. The efficiency is typically around 80%. The isolation voltage is tested at 1500 VDC for 1 minute. The package type is a SIP (Single In-Line Package). This module meets industry-standard safety requirements. Refer to the product datasheet for the most up-to-date technical specifications and safety certifications.