EN
  • EN
  • DE

PTH08T261WAD

Part No PTH08T261WAD
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.69-5.5V / 3-A, 4.5-V to 14-V INPUT, NON-ISOLATED, WIDE-OUTPUT, ADJUSTABLE POWER MODULE WITH TurboTrans
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 4.5V
Maximum Input Voltage 14V
Voltage - Output 1 0.69 ~ 5.5V
Current - Output (Maximum) 3A
Applications ITE (Commercial)
Temperature Range - Operating -40°C ~ 85°C
Efficiency 95%
Mounting Style Through Hole
Manufacturer Package 10-DIP Module
Dimension 0.75" L x 0.62" W x 0.34" H (19.1mm x 15.7mm x 8.6mm)
Part Number Series PTH08T261W
Manufacturer Pack Quantity 36
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809337-PTH08T261WAD
Ultra Librarian 3D Model Ultra Librarian PTH08T261WAD CAD Model

Description

The PTH08T261WAD is a high-performance, adjustable, non-isolated power module from Texas Instruments (TI), one of the leading manufacturers in the semiconductor industry. This module is part of TI's extensive range of power management solutions designed for a wide array of applications. The PTH08T261WAD is particularly suitable for high-density applications that require a compact, efficient, and reliable power supply.

Key Features

  • Wide Input Voltage Range: This module operates with an input voltage range of 4.5V to 14V, making it versatile for use in various systems.
  • Adjustable Output Voltage: The output voltage is adjustable from 0.6V to 5.5V, allowing for flexibility and precision in voltage regulation to meet the needs of the load.
  • High Efficiency: With an efficiency of up to 96%, the PTH08T261WAD ensures minimal power loss and heat generation, which is crucial for maintaining system reliability and longevity.
  • High Output Current: This module can deliver up to 10A of output current, catering to applications with high power demands.
  • Power Good Output: The inclusion of a 'power good' signal provides a system-friendly interface, indicating when the output voltage is within its nominal value range.
  • Thermal Performance: Enhanced thermal performance is achieved through the use of a double-sided surface mount construction, which helps to dissipate heat effectively.
  • Small Footprint: The compact size of the module (9.0mm x 15.0mm x 2.8mm) allows for efficient use of board space in space-constrained applications.

Applications

The PTH08T261WAD is ideal for a variety of applications including, but not limited to:

  • Telecommunications infrastructure
  • Computing and server systems
  • Networking equipment
  • Industrial systems
  • Test and measurement equipment

Conclusion

In summary, the PTH08T261WAD by Texas Instruments is a robust and efficient power module that offers design flexibility, ease of use, and high performance. Its wide input voltage range, adjustable output, and high efficiency make it an excellent choice for engineers and designers looking to optimize their power systems in various high-demand applications.

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 0.65-5V
Lowest to $27.2727
Monolithic Power Systems Inc.
IC REG BUCK ADJ 3.5A 20QFN
Lowest to $4.0919
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.6415
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-6V
Lowest to $1.9090
Texas Instruments
17-V, 2-A LOW-NOISE AND LOW-RIPP
Lowest to $9.4417
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-18.48V
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-30V
Lowest to $1.7820
Monolithic Power Systems Inc.
DC DC CONVERTER 1V 6W
Lowest to $2.7273
Traco Power
DC DC CONVERTER +/-15V 6W
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $30.2206 $60.4412
5+ $24.7964 $123.9820
7+ $24.0215 $168.1505
9+ $23.2466 $209.2194
12+ $22.4717 $269.6604
15+ $20.1471 $302.2065
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 983 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess