EN
  • EN
  • DE

PTH05050WAD

Part No PTH05050WAD
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.8-3.6V 6A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Texas Instruments
Series PTH05050W
Package Tray
Product Status Active
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 5.5V
Voltage - Output 1 0.8 ~ 3.6V
Current - Output (Max) 6A
Applications ITE (Commercial)
Temperature Range - Operating -40°C ~ 85°C
Efficiency 95%
Mounting Type Through Hole
Package / Case 6-DIP Module
Size / Dimension 0.87" L x 0.50" W x 0.34" H (22.1mm x 12.7mm x 8.6mm)
Base Product Number PTH05050
Standard Package 56 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Win Source Part Number 657901-PTH05050WAD
Ultra Librarian 3D Model Ultra Librarian PTH05050WAD CAD Model

Description

The PTH05050WAD from Texas Instruments is a highly efficient, non-isolated power module that stands out in the world of power management solutions. This compact module is part of the PTH series, renowned for delivering exceptional performance in a wide range of applications including telecommunications, industrial systems, and computing environments.

Key Features

  • Wide Input Voltage Range: The PTH05050WAD operates on a versatile input voltage range from 4.5V to 5.5V, making it suitable for various applications and ensuring compatibility with standard 5V rails.
  • Adjustable Output Voltage: This power module offers an adjustable output voltage from 0.8V to 3.6V, providing flexibility for designers to tailor the power supply to specific circuit requirements.
  • High Efficiency: With an efficiency of up to 90%, the PTH05050WAD minimizes power loss, thereby reducing heat generation and improving system reliability.
  • Output Current: It can deliver up to 6A of output current, which is ideal for powering FPGAs, microprocessors, and other digital ICs that require substantial current.
  • Thermal Performance: The power module is equipped with an integrated heat spreader to enhance thermal performance, ensuring stable operation even under high load conditions.

Applications

The PTH05050WAD is designed to meet the demands of a variety of applications. Its robust performance and flexibility make it an excellent choice for:

  • Telecommunication equipment
  • Industrial systems
  • Networking hardware
  • Server and storage systems
  • Test and measurement devices

Product Specifications

Parameter Value
Input Voltage Range 4.5V to 5.5V
Output Voltage Range 0.8V to 3.6V
Output Current Up to 6A
Efficiency Up to 90%
Package Type 23-Pin DIP Module

For engineers and designers seeking a reliable and versatile power solution, the PTH05050WAD from Texas Instruments offers the perfect blend of performance, efficiency, and adaptability. Its robust design ensures stable power delivery for critical applications, solidifying its place as a go-to power module in the industry.

You May Also Be Interested in

XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575
SG Micro Corp
120kHz~1.25MHz Fixed -18V~-3V 100mA TDFN-8L(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5821
On-Bright
Step-down type Adjustable 200mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
Natlinear
Boost Switching Regulator IC Adjustable 2.5V~28V 1 Output 2A SOT-23-6L
Lowest to $0.0641
Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
Silergy Corp
Buck-Boost 200kHz~600kHz Adjustable 3V~20V QFN-30(5x5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $2.9105

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.3538 $51.7690
12+ $8.4955 $101.9460
19+ $8.2300 $156.3700
26+ $7.9645 $207.0770
33+ $7.6990 $254.0670
44+ $6.9026 $303.7144
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 650 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess