EN
  • EN
  • DE

PTH05060WAD

Part No PTH05060WAD
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.8-3.6V 10A
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Texas Instruments
Series PTH05060W
Package Tray
Product Status Active
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 4.5V
Voltage - Input (Max) 5.5V
Voltage - Output 1 0.8 ~ 3.6V
Current - Output (Max) 10A
Applications ITE (Commercial)
Temperature Range - Operating -40°C ~ 85°C
Efficiency 94%
Mounting Type Through Hole
Package / Case 10-DIP Module
Size / Dimension 1.00" L x 0.62" W x 0.35" H (25.4mm x 15.7mm x 8.9mm)
Base Product Number PTH05060
Standard Package 36 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Win Source Part Number 657906-PTH05060WAD
Ultra Librarian 3D Model Ultra Librarian PTH05060WAD CAD Model

Description

Product Overview: PTH05060WAD from Texas Instruments

The PTH05060WAD is a high-performance, non-isolated module from Texas Instruments that offers the flexibility of a power module with the speed and ease of a point-of-load (POL) converter. This compact power solution is designed to meet the needs of a wide range of applications, particularly in the telecommunications, industrial, and computing sectors where efficiency and reliability are critical.

Key Features

  • Wide Input Voltage Range: The PTH05060WAD operates over an input voltage range of 4.5V to 14V, making it suitable for a variety of supply voltages.
  • Adjustable Output Voltage: The output voltage can be set between 0.8V to 3.6V, allowing for high flexibility to power a diverse array of circuits.
  • High Efficiency: With an efficiency of up to 95%, this module ensures minimal power loss and heat generation, enhancing system reliability.
  • Power Density: The PTH05060WAD comes in a small footprint with a low profile, providing an excellent power density that is ideal for space-constrained applications.
  • Output Current: It can deliver up to 6A of output current, accommodating the needs of high-performance digital circuits.
  • Thermal Performance: The module features exceptional thermal performance due to its innovative design, ensuring stable operation under varying conditions.
  • Easy Implementation: With Auto-Track™ sequencing, the PTH05060WAD simplifies the task of supply voltage sequencing in multi-rail power systems.

Applications

The versatility of the PTH05060WAD makes it suitable for a variety of applications, including:

  • Telecommunications equipment
  • Industrial systems
  • Networking hardware
  • Server and storage systems
  • FPGA, DSP, and ASIC power supplies

Reliability and Support

As with all Texas Instruments products, the PTH05060WAD is built to high-quality standards, ensuring reliability and performance. TI provides comprehensive technical support and documentation, making design-in processes as smooth as possible.

The PTH05060WAD from Texas Instruments represents a powerful, versatile power solution that combines the convenience of a plug-and-play module with the robustness required for demanding applications.

You May Also Be Interested in

HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
XLSemi
180kHz Step-down type Adjustable 1.25V~38V 2.5A SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343
Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575
Texas Instruments
Step-down type WSON-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
UTC
52kHz Step-down type 5V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.3959

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.2977 $64.5954
4+ $26.5007 $106.0028
6+ $25.6725 $154.0350
9+ $24.8444 $223.5996
11+ $24.0163 $264.1793
14+ $21.5318 $301.4452
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess