EN
  • EN
  • DE

PTH04070WAS

Part No PTH04070WAS
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.9-3.6V / Non-Isolated PoL Module DC DC Converter 1 Output 0.9 ~ 3.6V 3A 3V - 5.5V Input
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Texas Instruments
Series PTH04070W
Package Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 3V
Voltage - Input (Max) 5.5V
Voltage - Output 1 0.9 ~ 3.6V
Current - Output (Max) 3A
Applications ITE (Commercial)
Features OCP, UVLO
Temperature Range - Operating -40°C ~ 85°C
Efficiency 92%
Mounting SMD (SMT)
Package / Case 5-SMD Module
Dimension 0.50" L x 0.40" W x 0.32" H (12.7mm x 10.2mm x 8.1mm)
Base Product Number PTH04070
RoHS Status RoHS non-compliant
MSL Level 3 (168 Hours)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8504.40.9580
Other Names -296-20398,2156-PTH04070WAS,296-20398,TEXTISPTH04070WAS,PTH04070WAS-ND,-296-20398-ND
Standard Package 90
Win Source Part Number 1016667-PTH04070WAS
Ultra Librarian 3D Model Ultra Librarian PTH04070WAS CAD Model

Description

The PTH04070WAS is a high-performance, non-isolated module power converter from Texas Instruments (TI), which stands out for its exceptional efficiency and versatility. This power module is part of TI's extensive range of power management solutions designed to meet the needs of a variety of applications, particularly those requiring a compact power source with adjustable output voltage.

Key Features

  • Wide Input Voltage Range: The PTH04070WAS operates with an input voltage range of 2.95V to 5.5V, making it suitable for a variety of low-voltage applications, including those powered by standard 3.3V or 5V rails.
  • Adjustable Output Voltage: It provides an adjustable output voltage from 0.8V to 3.6V, allowing designers to use it in systems that require a specific voltage level not commonly available in fixed-output converters.
  • High Output Current: The module can deliver up to 3A of continuous output current, which is ideal for powering FPGAs, DSPs, and other high-current digital ICs.
  • Efficiency: With an efficiency of up to 90%, this power converter minimizes energy loss, thereby reducing heat generation and improving system reliability.
  • Small Footprint: The compact size of the PTH04070WAS, encapsulated in a small 15mm x 9mm x 2.8mm surface-mount package, is perfect for space-constrained applications.
  • Thermal Performance: Enhanced thermal performance is achieved through the use of a high-efficiency design and an integrated copper baseplate, which helps to dissipate heat effectively.
  • Easy Implementation: The module is designed for easy implementation, with features like Auto-Track™ sequencing simplifying complex voltage tracking schemes in multi-rail systems.

Applications

The PTH04070WAS is suitable for a wide range of applications, including but not limited to:

  • Telecommunications equipment
  • Enterprise networking and storage systems
  • Industrial controls
  • Test and measurement equipment
  • FPGA and DSP power supplies

With its robust feature set and flexible capabilities, the PTH04070WAS from Texas Instruments is an excellent choice for engineers and designers looking for a reliable and efficient power solution for their next project.

You May Also Be Interested in

Artesyn Embedded Technologies
DC DC CONVERTER 5V 150W
Need more? Email Us
Analog Devices Inc.
QUAD 40VIN 1.2A STEPDOWN SILENT
Lowest to $76.2407
XP Power
DC DC CONVERTER +/-5V 2W
Lowest to $10.9256
Texas Instruments
DC DC CONVERTER 5V 1W / Isolated Module DC DC Converter 1 Output 5V 200mA 21.6V - 26.4V Input
Lowest to $25.8712
Pololu Corporation
DC DC CONVERTER 3.3V 3.2W
Need more? Email Us
XP Power
DC DC CONVERTER +/-5V 2W
Lowest to $16.9218
ABB Embedded Power
DC DC CONVERTER 2.5V 25W
Lowest to $11.5807
FDK America, Inc.
DC DC CONVERTER
Lowest to $18.7688
Artesyn Embedded Technologies
DC DC CONVERTER 3.3V 300W
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.6699 $53.0097
7+ $14.4984 $101.4888
11+ $14.0453 $154.4983
15+ $13.5922 $203.8830
20+ $13.1392 $262.7840
26+ $11.7800 $306.2800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 484 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess