EN
  • EN
  • DE

STTH8L02DDJFY-TR

Part No STTH8L02DDJFY-TR
Manufacturer STMicroelectronics
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY GP 200V 4A PWRFLAT
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Diode Array 2 Independent Standard 200 V 4A Surface Mount, Wettable Flank 8-PowerVDFN
Manufacturer STMicroelectronics
Series Automotive, AEC-Q101, ECOPACK®2
Package Reel - TR
Part Status Obsolete
Speed Fast Recovery =< 500ns, > 200mA (Io)
Mounting Surface Mount, Wettable Flank
Package 8-PowerVDFN
Case / Package PowerFlat™ (5x6) Dual
Family Name STTH8L02
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 497-17594-6, 497-17594-1, 497-17594-2
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935653-STTH8L02DDJFY-TR
Ultra Librarian 3D Model Ultra Librarian STTH8L02DDJFY-TR CAD Model

Description

STTH8L02DDJFY-TR Ultrafast Diode from STMicroelectronics

The STTH8L02DDJFY-TR is a high-performance Ultrafast Diode, engineered by STMicroelectronics, which is renowned for its exceptional efficiency and reliability in high-frequency power switching applications. This diode is specifically designed to suit a wide range of demanding scenarios, making it an ideal component for use in power supplies, inverters, and as a freewheeling diode in various electronic circuits.

Constructed with STMicroelectronics' advanced technology, the STTH8L02DDJFY-TR offers ultrafast switching with a recovery time as low as 25 ns, ensuring minimal power loss and reduced electromagnetic interference (EMI). This feature is particularly beneficial for high-efficiency power management in compact electronic devices. With its low forward voltage drop, the diode enhances overall system efficiency, which is critical for energy-sensitive applications.

The device is housed in a surface-mount DPAK (TO-252) package, which provides a compact footprint while still offering excellent thermal performance. This makes it suitable for high-density circuit designs where space is at a premium but thermal management is still a key consideration. The DPAK package also allows for easier integration into automated PCB assembly processes, reducing manufacturing time and costs.

With a repetitive peak reverse voltage (VRRM) of 200V and an average forward current (IF(AV)) of 8A, the STTH8L02DDJFY-TR is capable of handling significant power levels, making it a versatile choice for a range of applications. Additionally, its junction temperature range from -40°C to +175°C ensures stable performance even under extreme operating conditions.

STMicroelectronics has also designed the STTH8L02DDJFY-TR with environmental consciousness in mind. The device is compliant with the RoHS directive, which means it is free from hazardous substances such as lead, making it a more environmentally friendly option for electronic manufacturers.

In summary, the STTH8L02DDJFY-TR Ultrafast Diode stands out for its swift switching capabilities, energy efficiency, robust thermal performance, and compliance with environmental standards. It is a testament to STMicroelectronics' commitment to providing high-quality components that meet the evolving needs of modern electronic systems.

You May Also Be Interested in

Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
IXYS
DIODE MOD GP 1800V 120A TO-240AA
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us
Vishay
DIODE MOD GP 200V 480A TO-244AB
Need more? Email Us
Infineon Technologies
DIODE ARRAY GP 650V 30A TO247-3
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
110+ $0.5372 $59.0920
265+ $0.4409 $116.8385
410+ $0.4270 $175.0700
560+ $0.4133 $231.4480
725+ $0.3996 $289.7100
970+ $0.3582 $347.4540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,200 pieces
MOQ: 110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess