EN
  • EN
  • DE

PTH03020WAST

Part No PTH03020WAST
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 0.8-2.5V
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount - DC DC Converters
Mfr Texas Instruments
Series PTH03020W
Package Tape & Reel
Product Status Active
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 2.95V
Voltage - Input (Max) 3.65V
Voltage - Output 1 0.8 ~ 2.5V
Current - Output (Max) 22A
Applications ITE (Commercial)
Features Remote On/Off, OCP, UVLO
Temperature Range - Operating -40°C ~ 85°C
Efficiency 95%
Mounting Type Surface Mount
Package / Case 10-SMD Module
Size / Dimension 1.50" L x 0.87" W x 0.38" H (38.1mm x 22.1mm x 9.7mm)
Base Product Number PTH03020
Standard Package 200 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8504.40.9580
Win Source Part Number 657867-PTH03020WAST
Ultra Librarian 3D Model Ultra Librarian PTH03020WAST CAD Model

Description

The PTH03020WAST is a high-performance, non-isolated module with adjustable output voltage, designed and manufactured by Texas Instruments. This compact power module is part of TI's extensive range of power management solutions, engineered to meet the demands of a variety of applications where efficiency, reliability, and ease of integration are key concerns.

Key Features

  • Wide Input Voltage Range: The PTH03020WAST operates with an input voltage range of 2.95V to 3.65V, making it suitable for 3.3V rail applications and ensuring flexibility in various system designs.
  • Adjustable Output Voltage: It offers an adjustable output voltage range from 0.8V to 2.5V, allowing designers to customize the voltage to meet their specific circuit requirements.
  • High Efficiency: This module boasts high efficiency, which minimizes power loss and heat generation, thereby enhancing system reliability and performance.
  • Power Good Output: It features a 'power good' output signal, providing a reliable system status indicator for other components or for monitoring purposes.
  • Thermal Shutdown: With an integrated thermal shutdown feature, the PTH03020WAST protects itself and the system from damage due to overheating.
  • Under-Voltage Lockout: The under-voltage lockout (UVLO) ensures that the module operates only when the input voltage is within the specified range, preventing malfunction due to undervoltage conditions.
  • Output Current: It is capable of delivering up to 6A of output current, suitable for powering a wide range of devices.
  • Easy Integration: The module is designed for easy integration into various systems, with a compact footprint and minimal external components required for operation.

Applications

The PTH03020WAST from Texas Instruments is ideal for a range of applications, including but not limited to:

  • Telecommunications equipment
  • Networking hardware
  • Server and storage systems
  • Industrial controls
  • Test equipment

With its robust feature set and Texas Instruments' reputation for quality, the PTH03020WAST is a reliable choice for engineers and designers looking for a versatile power solution.

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 2.7-6V
Lowest to $1.9008
Traco Power
DC DC CONVERTER +/-15V 30W
Need more? Email Us
Analog Devices Inc.
DC DC CONVERTER 2.5-12V 1.5W
Lowest to $61.4318
Monolithic Power Systems Inc.
DC DC CONVERTER 0.6-5.5V
Lowest to $11.7294
Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5.5V
Lowest to $82.1053
Traco Power
DC DC CONVERTER 12V 1W
Lowest to $9.0035
Recom Power
DC DC CONVERTER 5V 1W
Lowest to $1.4284
Texas Instruments
17-V, 2-A LOW-NOISE AND LOW-RIPP
Lowest to $9.4417
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-19.9V
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.0297 $58.0297
3+ $47.6141 $142.8423
4+ $46.1262 $184.5048
5+ $44.6383 $223.1915
6+ $43.1503 $258.9018
8+ $38.6865 $309.4920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 390 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess