EN
  • EN
  • DE

PTB78560CAZ

Part No PTB78560CAZ
Manufacturer Texas Instruments
Catalog DC DC Converters
Description DC DC CONVERTER 9-13.2V 30W
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Product Status Not For New Designs
Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 18V
Voltage - Input (Max) 60V
Voltage - Output 1 9 ~ 13.2V
Current - Output (Max) 2.5A
Power (Watts) 30 W
Voltage - Isolation 1.5 kV
Applications ITE (Commercial)
Features Remote On/Off, OCP, OTP, UVLO
Temperature Range - Operating -40°C ~ 85°C
Efficiency 88%
Mounting Type Surface Mount
Case / Package 11-SMD Module
Size / Dimension 2.04" L x 1.04" W x 0.40" H (51.8mm x 26.5mm x 10.3mm)
Package Bulk;Tray
Supply and Demand Status Shortage
Win Source Part Number 1537848-PTB78560CAZ
Ultra Librarian 3D Model Ultra Librarian PTB78560CAZ CAD Model

Description

N

You May Also Be Interested in

Murata Power Solutions Inc.
DC DC CONVERTER 5V 3W
Need more? Email Us
Cincon Electronics Co. LTD
DC DC CONVERTER 12V 100W
Need more? Email Us
Traco Power
DC DC CONVERTER 15V 15W
Need more? Email Us
Mean Well Enterprises Co., Ltd.
DC DC CONVERTER +/-12V 10W
Need more? Email Us
Traco Power
DC DC CONVERTER 5V 6W
Lowest to $81.4826
Traco Power
DC DC CONVERTER 24V 77W
Need more? Email Us
Traco Power
DC DC CONVERTER 2.5V 2.5W
Need more? Email Us
Traco Power
DC DC CONVERTER 2.5V 1.3W
Need more? Email Us
Cosel USA, Inc.
DC DC CONVERTER 3.3V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess