EN
  • EN
  • DE

PT78HT205V

Part No PT78HT205V
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 5V
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Features Non-Isolated PoL Module DC DC Converter 1 Output 5V - - 2A 9V - 28V Input
Manufacturer Texas Instruments
Series PT78HT200
Package Tray
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C
Mounting Through Hole
Package 3-SIP Module
Family Name PT78HT2
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Part Number Q971572, -PT78HT205V-NDR, PT78HT205V-NDR
Quantity per package 25
Popularity High
Supply and Demand Status Balance
Win Source Part Number 931014-PT78HT205V
Ultra Librarian 3D Model Ultra Librarian PT78HT205V CAD Model

Description

Introducing the PT78HT205V from Texas Instruments

The PT78HT205V is a high-performance, precision voltage regulator module designed and manufactured by Texas Instruments, a leader in semiconductor solutions. This innovative product is part of Texas Instruments' PT78HT200V series, which is known for its reliability and efficiency in a wide range of applications.

This voltage regulator is a step-down integrated switching regulator (ISR) that offers a fixed output voltage of 5V, which is ideal for digital circuits and microprocessor applications. With its input voltage range of 14V to 40V, the PT78HT205V provides a versatile solution for various systems that require stable and reliable power supply.

Key Features of PT78HT205V

  • Efficiency: This module boasts a high efficiency, which minimizes heat generation and allows for operation without the need for a heatsink in many applications.
  • Output Voltage: The PT78HT205V provides a stable 5V output, which is essential for sensitive electronics that require precise voltage levels.
  • Input Voltage Range: With a broad input range of 14V to 40V, it can accommodate varying levels of input power while maintaining a consistent output.
  • Power Capacity: It has the capability to supply up to 2A of output current, making it suitable for a wide array of applications.
  • Thermal Protection: The module includes over-temperature protection, ensuring that the device operates within safe temperature limits.
  • Short Circuit Protection: The built-in short circuit protection feature guards against damage due to output overloads or shorts, enhancing the longevity and reliability of both the regulator and the application it powers.
  • Easy Integration: The PT78HT205V comes in a convenient SIP (single inline package) making it easy to integrate into existing designs.

The PT78HT205V is an ideal choice for engineers and designers looking for a robust power solution that can easily be implemented into a variety of electronic devices. Its combination of efficiency, reliability, and protection features make it an excellent choice for applications such as industrial controls, telecommunications, and computing systems where stable and reliable power is paramount.

With Texas Instruments' reputation for quality and performance, the PT78HT205V regulator module is a component that you can trust to power your critical applications.

You May Also Be Interested in

SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
SG Micro Corp
1.6MHz Step-down type Fixed 800mA 3.3V SOT-23-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1689
Texas Instruments
Step-down type 300kHz Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $3.9292
Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343
AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess