EN
  • EN
  • DE

PT6718C

Part No PT6718C
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - Linear + Switching
Description DC DC CONVERTER 1.5V 12A / Non-Isolated PoL Module DC DC Converter 1 Output 1.5V 13A 3.1V - 5.5V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Texas Instruments
Series Excalibur™ PT6715
Package Tray
Product Status Obsolete
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 3.1V
Voltage - Input (Max) 5.5V
Voltage - Output 1 1.5V
Current - Output (Max) 13A
Applications ITE (Commercial)
Features Remote On/Off, SCP
Temperature Range - Operating -40°C ~ 85°C
Efficiency 83%
Mounting SMD (SMT)
Package / Case 17-SMD Module
Dimension 2.58" L x 1.19" W x 0.50" H (65.5mm x 30.2mm x 12.7mm)
Base Product Number PT6718
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Names PT6718C-NDR,2156-PT6718C-TI,TEXTISPT6718C
Standard Package 10
Win Source Part Number 1086252-PT6718C
Ultra Librarian 3D Model Ultra Librarian PT6718C CAD Model

Description

Introducing the PT6718C Power Module from Texas Instruments

The PT6718C is a high-performance, integrated power module brought to you by Texas Instruments, a leader in semiconductor design and manufacturing. This versatile module is designed to deliver exceptional efficiency and reliability for a wide range of applications, making it an ideal choice for designers looking to optimize their power management solutions.

The PT6718C is part of the PT6700 series, which is known for its plug-and-play convenience. This module is specifically engineered to provide a regulated output voltage with an input voltage range that makes it suitable for telecommunications, industrial, and distributed power applications. Its robust design ensures that it can withstand the rigorous demands of high-performance environments.

Key Features of the PT6718C:

  • Adjustable Output Voltage: This module offers an adjustable output voltage ranging from 0.8V to 3.6V, providing flexibility for various design requirements.
  • High Efficiency: With an efficiency rating of up to 90%, the PT6718C ensures minimal power loss and heat generation, thereby improving the overall system performance.
  • Integrated Heat Sink: The module comes with an integrated heat sink that enhances thermal performance and allows for operation in high-temperature environments without the need for additional cooling solutions.
  • Output Current: It can deliver up to 13A of output current, catering to applications that demand high power density.
  • Input Voltage Range: The wide input voltage range of 10.8V to 13.2V makes the PT6718C versatile for various input conditions.
  • Protection Features: It includes overcurrent protection, overtemperature protection, and under-voltage lockout, ensuring the safety and longevity of both the power module and the application it powers.
  • Easy Integration: The PT6718C is available in a space-saving 15-pin SIP (Single In-line Package) that is easy to integrate into existing designs without significant board layout changes.

The PT6718C is not just a power module; it is a solution designed to meet the stringent requirements of today's sophisticated electronic systems. With Texas Instruments' commitment to quality and performance, you can trust the PT6718C to power your designs efficiently and reliably.

For detailed technical specifications, application notes, and support resources, please visit the Texas Instruments website or contact their support team. The PT6718C is available through authorized distributors, ensuring easy procurement and technical support.

You May Also Be Interested in

Texas Instruments
IC REG QD BUCK/LINEAR SYNC 24QFN
Lowest to $3.1898
Texas Instruments
IC REG TRPL BUCK/LDO SYNC 12USMD
Need more? Email Us
Linear Technology
IC REG BUCK/BST/LINEAR 20TSSOP
Need more? Email Us
Linear Technology
IC REG DL BUCK/LINEAR 10MSOP
Need more? Email Us
Texas Instruments
IC REG QD BCK/LINEAR SYNC 25USMD
Lowest to $2.0939
Linear Technology
IC REG TRPL BUCK/LINEAR 28QFN
Lowest to $7.8205
Linear Technology
IC REG DL BUCK/LINEAR 16-QFN
Lowest to $12.1334
Linear Technology
IC REG QD BUCK/LINEAR 38-QFN
Lowest to $13.5416
Linear Technology
IC REG TRPL BUCK/LINEAR 28QFN
Lowest to $9.1407

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess