EN
  • EN
  • DE

PT6642E

Part No PT6642E
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC/DC CONVERTER -5V 24W / Module DC-DC 1-OUT -5V 4A 24W 14-Pin SIP SMD Module
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Power Supplies - Board Mount
Manufacturer Texas Instruments
Series PT6640
Packaging Tray
Part Status Obsolete(EOL)
Type Non-Isolated PoL Module
Number of Outputs 1
Input Voltage MIN 8V
Voltage Input MAX 25V
Voltage - Output 1 -5V
Current - Output (Maximum) 4A
Applications ITE (Commercial)
Operating Temperature Range -40°C ~ 85°C
Efficiency 80%
Mounting SMD
Package 14-SMD Module
Dimension 1.71" L x 1.22" W x 0.42" H (43.4mm x 31.0mm x 10.7mm)
Win Source Part Number 792668-PT6642E
Popularity Medium
Supply and Demand Status Limited
Family Name PT6642
Introduction Date February 01, 2006
Country of Origin United States of America
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian PT6642E CAD Model

Description

Introducing the PT6642E Power Module from Texas Instruments

The PT6642E is a highly efficient, integrated power module brought to you by Texas Instruments, a leader in semiconductor solutions. This power module is designed to offer a compact, high-performance power management solution for a variety of applications. With its adjustable output voltage and high output current capability, the PT6642E is an excellent choice for designers looking to simplify their power supply design.

Key Features of the PT6642E

  • High Efficiency: The PT6642E boasts an impressive efficiency, which helps in reducing the power loss during operation and enhances the overall performance of the end application.
  • Adjustable Output Voltage: This power module offers a wide range of output voltage adjustability, making it a versatile choice for different circuit requirements.
  • Integrated Switching Regulator: With an integrated switching regulator, the PT6642E simplifies the power design by reducing the number of external components required.
  • Thermal Protection: The module includes built-in thermal protection features that safeguard the device from overheating, ensuring reliable operation under various conditions.
  • Input Voltage Range: It is designed to operate over a broad input voltage range, accommodating various power sources and systems.

Applications

The PT6642E is suitable for a diverse range of applications, including but not limited to:

  • Telecommunications equipment
  • Industrial systems
  • Networking devices
  • Computing peripherals

With its robust design and ease of use, the PT6642E from Texas Instruments is a go-to power module for engineers and designers who demand high efficiency, reliability, and performance. Whether you are working on a complex telecom system or a simple industrial setup, the PT6642E provides a streamlined solution for your power supply needs.

For more detailed information, including datasheets, technical documents, and support resources, please visit the Texas Instruments website.

You May Also Be Interested in

XLSemi
180kHz Step-down type Adjustable 1.25V~38V 2.5A SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
XLSemi
150kHz Step-down type Fixed 5V 2.1A SOIC-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2445
Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575
Silergy Corp
Step-down type 1.2MHz Adjustable 3A SOT-563 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $1.1642
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
Texas Instruments
Step-down type WSON-8-EP(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess