EN
  • EN
  • DE

PT5026N

Part No PT5026N
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description REG SW -5.2V 1A VERT
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount
Family DC DC Converters
Manufacturer Texas Instruments
Series PT5020
Packaging Tray
Type Non-Isolated PoL Module
Number of Outputs 1
Voltage - Input (Min) 4.75V
Voltage - Input (Max) 7V
Voltage - Output 1 -5.2V
Current - Output (Max) 1A
Applications ITE (Commercial)
Mounting Style Through Hole
Package 3-SIP Module
Operating Temperature Range -20°C ~ 85°C
Efficiency 75%
Power (Watts) - Max 5.2W
Win Source Part Number 210312-PT5026N
Popularity Medium
Supply and Demand Status Limited
Quantity per package 35
Ultra Librarian 3D Model Ultra Librarian PT5026N CAD Model

Description

The PT5026N is a high-performance, integrated switch power module designed and manufactured by Texas Instruments, a leading company in semiconductor technology.

  • GPTDescription: This product is a part of the company's PT5000 series, which is well-known for its exceptional quality and performance.
  • GPTDescription: The PT5026N is a highly efficient power module that operates @ an input voltage range of 10 volts to 14 volts.
  • GPTDescription: It is designed to provide a 5-volt output with a maximum output current of 6 amperes, making it suitable for a wide range of applications including servers, telecom systems, and industrial equipment.
  • GPTDescription: One of the standout features of the PT5026N is its plug-in power module design.
  • GPTDescription: This allows for easy installation and replacement, reducing downtime and maintenance costs.
  • GPTDescription: It also features an adjustable output voltage, providing flexibility and adaptability to different power requirements.
  • GPTDescription: The PT5026N is built with cutting-edge technology that ensures high efficiency and reliability.
  • GPTDescription: It has an internal switch that provides a high level of power density and a low dropout voltage.
  • GPTDescription: This power module also features over-temperature and over-current protection, ensuring the safety and longevity of your equipment.
  • GPTDescription: Another notable feature of the PT5026N is its small size.
  • GPTDescription: Despite its power and functionality, it comes in a compact package, making it ideal for applications where space is @ a premium.
  • GPTDescription: It also features a low profile, which further enhances its versatility and adaptability.
  • GPTDescription: In terms of performance, the PT5026N is designed for high-frequency operation.
  • GPTDescription: This results in a lower output ripple, which is beneficial for applications that require a clean and stable power supply.
  • GPTDescription: Furthermore, it has a high level of efficiency, which reduces energy consumption and heat generation.
  • GPTDescription: In conclusion, the PT5026N from Texas Instruments is a high-quality, high-performance power module that offers a wide range of features and benefits.
  • GPTDescription: Its versatility, efficiency, and compact size make it an excellent choice for a variety of applications.
  • GPTDescription: Whether you need a reliable power supply for your server, telecom system, or industrial equipment, the PT5026N is a product that you can trust and rely on.

You May Also Be Interested in

Monolithic Power Systems Inc.
DC DC CONVERTER 1-15V
Lowest to $9.3135
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-19.9V
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 0.81-32V
Lowest to $4.0391
Monolithic Power Systems Inc.
DC DC CONVERTER 0.5-5.5V
Lowest to $82.1053
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-18.48V
Need more? Email Us
Monolithic Power Systems Inc.
DC DC CONVERTER 0.8-30V
Lowest to $1.7820
Texas Instruments
17-V, 2-A LOW-NOISE AND LOW-RIPP
Lowest to $9.4417
Texas Instruments
3-V TO 36-V INPUT, 1 TO 15-V OUT
Lowest to $11.5212
Monolithic Power Systems Inc.
DC DC CONVERTER 1V 6W
Lowest to $2.7273

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess