EN
  • EN
  • DE

PT4561A

Part No PT4561A
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description CONV DC-DC 3.3V 8A HORZ
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount
Family DC DC Converters
Manufacturer Texas Instruments
Series Excalibur? PT4560
Packaging Tray
Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 36V
Voltage - Input (Max) 75V
Voltage - Output 1 3.3V
Current - Output (Max) 8A
Power (Watts) - Manufacture Series 30W
Voltage - Isolation 1.5kV (1500V)
Applications ITE (Commercial)
Features UVLO
Mounting Style Through Hole, Right Angle
Package 19-SIP Module
Operating Temperature Range -40°C ~ 85°C
Efficiency 80%
Power (Watts) - Max 26.4W
Win Source Part Number 210310-PT4561A
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PT4561A CAD Model

Description

Product PT4561A from Texas Instruments is a highly versatile and efficient power module.

  • GPTDescription: It is part of the PT series of products from Texas Instruments, a renowned global semiconductor company that designs and manufactures analog ICs and embedded processors.
  • GPTDescription: This product is designed to provide maximum flexibility and performance for power systems in a wide range of applications.
  • GPTDescription: The PT4561A is an isolated DC/DC converter module, designed to convert high input voltage to a lower, regulated output voltage.
  • GPTDescription: It operates with an input voltage range of 36V to 75V, making it ideal for telecommunication equipment, data processing equipment, and other systems that operate @ these voltage levels.
  • GPTDescription: It provides an output voltage of 12V, with a maximum output current of 13.3A.
  • GPTDescription: This makes it capable of powering a wide range of electronic devices and systems.
  • GPTDescription: One of the key features of the PT4561A is its high efficiency.
  • GPTDescription: It operates @ an efficiency of up to 90%, which means less energy is wasted as heat, resulting in a cooler and more reliable operation.
  • GPTDescription: This high efficiency also means that the module can deliver more power to your devices, which can enhance their performance.
  • GPTDescription: The PT4561A also features an adjustable output voltage, which allows you to fine-tune the output to meet the specific requirements of your application.
  • GPTDescription: This feature, combined with its high efficiency and wide input voltage range, makes the PT4561A a highly flexible solution for your power needs.
  • GPTDescription: The module is designed with industry-standard footprint and pinout, making it easy to integrate into your existing designs.
  • GPTDescription: It also features over-temperature protection and output over-current protection, ensuring the safety and longevity of both the module and your devices.
  • GPTDescription: In addition, the PT4561A is RoHS compliant, which means it meets the strict standards for environmental safety and sustainability.
  • GPTDescription: This not only ensures that the module is safe to use, but also that it is environmentally friendly.
  • GPTDescription: In conclusion, the PT4561A from Texas Instruments is a high-performance, versatile, and reliable power module.
  • GPTDescription: Whether you're designing telecommunications equipment, data processing equipment, or any other system that requires a high-efficiency, adjustable power supply, the PT4561A is an excellent choice.

You May Also Be Interested in

Silergy Corp
1.2MHz Step-down type Adjustable 800mA SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
ZTE Corporation
DC DC Converter 1 Output 0.8V~5.2V 3A 6.3V~14V Input
Lowest to $3.2015
Traco Power
THL 20-2423WI TRACO Power DC/DC Converters - Through Hole 20W DC/DC Converter isolated, regulated in a PCB Mount Metal Case datasheet, inventory, & pricing.
Need more? Email Us
XLSemi
150kHz Step-down type Fixed 3.3V 2A SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2041
Microne
650kHz Boost Adjustable 600mV~12V 2A SOT-23-6 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.1575
SCT
Step-down type 300kHz~800kHz Adjustable 800mV~24V 600mA ESOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5094
HGSEMI
Buck Switching Regulator IC Adjustable 1.2V~37V 1 Output 3A TO-263-5
Lowest to $1.1642
AIMTEC
AC DC Configurable Power Supply Modules
Lowest to $2.9105
XLSemi
180kHz Step-down type Adjustable 1.25V~38V 2.5A SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4366

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess