EN
  • EN
  • DE

PT4212A

Part No PT4212A
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 3.3V 5W  /  Isolated Module DC DC Converter 1 Output 3.3V 1.5A 38V - 75V Input
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Texas Instruments
Series PT4210 (7W)
Package Tray
Product Status Obsolete
Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 38V
Voltage - Input (Max) 75V
Voltage - Output 1 3.3V
Current - Output (Max) 1.5A
Power (Watts) 5 W
Voltage - Isolation 1.5 kV
Applications ITE (Commercial)
Features Remote On/Off
Temperature Range - Operating -40°C ~ 85°C
Efficiency 80%
Mounting Type Through Hole
Package / Case 6-DIP Module
Dimension 1.90" L x 1.06" W x 0.31" H (48.3mm x 26.9mm x 7.9mm)
Base Product Number PT4212
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Names PT4212A-NDR,2156-PT4212A-TI,-PT4212A-NDR,-PT4212A-ND,TEXTISPT4212A
Standard Package 18
Win Source Part Number 968246-PT4212A
Ultra Librarian 3D Model Ultra Librarian PT4212A CAD Model

Description

The PT4212A, manufactured by Texas Instruments, is a high-performance, integrated circuit designed to meet the rigorous demands of today's advanced electronic systems. This power management device is part of TI's extensive range of power modules and is tailored to provide efficient, reliable service in a variety of applications.

Key Features

  • High Efficiency: The PT4212A operates with an excellent power conversion efficiency, which is essential for minimizing heat generation and ensuring the longevity of the product.
  • Compact Design: Its small form factor makes it an ideal choice for space-constrained applications while still delivering the power necessary for demanding operations.
  • Wide Input Voltage Range: This module supports a broad range of input voltages, making it versatile for use in multiple settings and with various input sources.
  • Adjustable Output Voltage: Users can fine-tune the output voltage to match specific requirements, providing a customized power solution for each unique application.
  • Thermal Protection: The PT4212A includes thermal protection features that prevent overheating, enhancing the safety and reliability of the module.

Applications

The versatility of the PT4212A allows it to be used across a wide spectrum of applications. It is particularly well-suited for:

  • Telecommunications equipment
  • Industrial systems
  • Networking hardware
  • Computing platforms
  • Portable and battery-powered devices

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the PT4212A is no exception. Each module undergoes rigorous testing to ensure it meets TI's high standards, providing engineers and designers with a dependable power solution they can trust.

Technical Support and Resources

Customers can access a wealth of resources including datasheets, application notes, and design tools on the Texas Instruments website to assist in the integration of the PT4212A into their projects. Additionally, TI's support team is available to provide expert assistance when needed, ensuring a smooth design process from concept to production.

You May Also Be Interested in

XLSemi
180kHz Step-down type Adjustable 1.25V~32V 5A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5385
XLSemi
Buck Switching Regulator IC Adjustable 1.25V~32V 1 Output 12A TO-220-5
Lowest to $0.7859
SG Micro Corp
205kHz~2.2MHz Boost Adjustable 4.5V~20V 10A TQFN-13L(3x3.5) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.6403
Silergy Corp
2.4MHz Step-down type Adjustable 712.5mV~1.5V 6A CSP-20(1.6x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.4075
XLSemi
52kHz Step-down type Fixed 12V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.5239
Eutech Microelectronics
SOP-8 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.8732
IK Semicon Co., Ltd
52kHz Step-down type Adjustable 1.217V~1.243V 3A TO-263-5 Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.9343
SG Micro Corp
Step-down type Adjustable 2A 500mV~4V TDFN-8AL(2x2) Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2911
XLSemi
150kHz Step-down type Adjustable 1.25V~20V 400mA SOIC-8-EP Voltage Regulators - DC DC Switching Regulators RoHS
Lowest to $0.2271

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess