EN
  • EN
  • DE

R570342100

Part No R570342100
Manufacturer Radiall USA, Inc.
Catalog Custom Parts (N - R)
Description SPDT Ramses SMA 3GHz Latching Indicators 12Vdc TTL Diodes Pins Terminals
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package SMA
RoHS Non-Compliant
Win Source Part Number 1230635-R570342100
Categories Custom Parts
Manufacturer Radiall USA, Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian R570342100 CAD Model

Description

The R570342100 is a coaxial cable assembly manufactured by Radiall USA, Inc. It is designed for high-performance RF and microwave applications, ensuring reliable signal transmission with minimal loss and interference. Radiall is known for its precision-engineered components, and the R570342100 is no exception, offering excellent electrical and mechanical characteristics.

Applications

  • Telecommunications Infrastructure: Used in base stations and other telecom equipment for signal routing and connectivity.
  • Test and Measurement Equipment: Employed in RF and microwave test setups for accurate signal transmission.
  • Aerospace and Defense Systems: Integrated into communication and radar systems requiring high reliability and performance.
  • Satellite Communications: Used in satellite ground stations and onboard equipment for signal transmission.
  • Medical Imaging Equipment: Applied in MRI and other medical imaging devices for signal integrity.

Features

  • High-Frequency Performance: Designed for optimal performance at high frequencies with low signal loss.
  • Durable Construction: Robust materials and construction ensure long-term reliability.
  • Low Insertion Loss: Minimizes signal attenuation for efficient transmission.
  • SMA Connectors: Typically features SMA connectors for secure and reliable connections.
  • Shielded Cable: Provides excellent shielding to minimize interference and signal leakage.

Benefits

  • Reliable Signal Transmission: Ensures consistent and accurate signal transfer in demanding applications.
  • Reduced Signal Loss: Minimizes signal attenuation, improving overall system performance.
  • Improved System Performance: Contributes to the overall efficiency and accuracy of RF and microwave systems.
  • Long-Term Reliability: Durable construction ensures a long service life, reducing maintenance costs.
  • Versatile Application: Suitable for a wide range of RF and microwave applications.

Technical Specifications

While exact specifications can vary based on the specific configuration, typical characteristics include:

  • Frequency Range: DC to 18 GHz (typical, may vary)
  • Impedance: 50 Ohms
  • Insertion Loss: < 0.5 dB (typical, may vary with frequency and length)
  • VSWR: < 1.25 (typical, may vary with frequency)
  • Connector Type: SMA (typically)
  • Cable Length: Varies depending on specific configuration

The R570342100 coaxial cable assembly offers a high-performance solution for critical RF and microwave applications, providing reliable signal transmission, low signal loss, and durable construction.

You May Also Be Interested in

PLX
Need more? Email Us
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
Richtek USA Inc.
new, original packaged
Need more? Email Us
NEC
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 1.8V 1A SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 1A SOT-89-5
Need more? Email Us
NXP / Nexperia
Need more? Email Us
ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
Intel
Need more? Email Us
Analog Devices Inc.
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess