EN
  • EN
  • DE

PTMA402050A3AD

Part No PTMA402050A3AD
Manufacturer Texas Instruments
Catalog Power Supplies Board Mount DCDC Converters
Description DC DC CONVERTER 5V 10W / Isolated Module DC DC Converter 1 Output 5V 2A 36V - 75V Input
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Texas Instruments
Series PTMA40xx (10W)
Package Tray
Product Status Not For New Designs
Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 36V
Voltage - Input (Max) 75V
Voltage - Output 1 5V
Current - Output (Max) 2A
Power (Watts) 10 W
Voltage - Isolation 1.5 kV
Applications ITE (Commercial)
Features UVLO
Temperature Range - Operating -40°C ~ 85°C
Efficiency 85%
Mounting Type Through Hole
Package / Case 6-DIP Module
Dimension 1.10" L x 0.96" W x 0.34" H (27.9mm x 24.4mm x 8.6mm)
Base Product Number PTMA402050
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8504.40.9580
Other Names -296-21476,TEXTISPTMA402050A3AD,296-21476,2156-PTMA402050A3AD,-296-21476-ND,-PTMA402050A3AD-NDR
Standard Package 30
Win Source Part Number 1231250-PTMA402050A3AD
Ultra Librarian 3D Model Ultra Librarian PTMA402050A3AD CAD Model

Description

The PTMA402050A3AD is a high-performance, integrated power module from Texas Instruments, designed to deliver exceptional efficiency and reliability for a wide range of applications. This compact module offers a complete power solution by integrating a DC-DC converter, inductor, and associated components into a single package, simplifying the power supply design for engineers and reducing time-to-market.

Key Features:

  • Input Voltage Range: The module operates over a broad input voltage range, accommodating various power sources and ensuring versatility across different applications.
  • Output Voltage: It provides a stable and adjustable output voltage, enabling customization to meet the specific requirements of the target application.
  • High Efficiency: With its advanced design, the PTMA402050A3AD achieves high power conversion efficiency, minimizing energy loss and heat generation, which is crucial for maintaining performance in thermally constrained environments.
  • Power Density: The module's high power density is a result of its compact size, allowing for more power in a smaller footprint, which is essential for space-constrained applications.
  • Thermal Performance: Excellent thermal performance is ensured by the module's design, which facilitates effective heat dissipation and maintains operational integrity even at elevated temperatures.
  • Reliability: Texas Instruments' commitment to quality means that the PTMA402050A3AD is built to meet high reliability standards, ensuring long-term performance and reducing the likelihood of system failures.

Applications:

The versatility of the PTMA402050A3AD makes it suitable for a variety of applications, including but not limited to:

  • Telecommunications equipment
  • Industrial systems
  • Networking equipment
  • Enterprise computing
  • Storage systems

Conclusion:

The PTMA402050A3AD from Texas Instruments represents a state-of-the-art power solution that combines performance, efficiency, and ease of use. Its integrated approach reduces design complexity and accelerates the development cycle, making it an ideal choice for designers looking to optimize their power systems with a reliable and powerful module.

You May Also Be Interested in

XP Power
DC DC CONVERTER +/-5V 2W
Need more? Email Us
XP Power
DC DC CONVERTER 9V 1W
Need more? Email Us
FDK America, Inc.
DC DC CONVERTER
Lowest to $18.7688
XP Power
DC DC CONVERTER +/-5V 2W
Lowest to $16.9218
Texas Instruments
DC DC CONVERTER +/-15V 1W / Isolated Module DC DC Converter 2 Output 15V -15V 33mA, 33mA 4.5V - 5.5V Input
Lowest to $16.7958
ABB Embedded Power
DC DC CONVERTER 3.3V 1.8V 50W
Need more? Email Us
Artesyn Embedded Technologies
DC DC CONVERTER 5V 150W
Need more? Email Us
ABB Embedded Power
DC DC CONVERTER +/-5V 25W
Need more? Email Us
ABB Embedded Power
DC DC CONVERTER 0.8-5.5V 88W
Lowest to $55.7142

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess