Products specifications Report Issue?

Category Power Supplies - Board Mount>DC DC Converters
Mfr Texas Instruments
Series Excalibur™ PT3400 (35W)
Package Tray
Product Status Obsolete
Type Isolated Module
Number of Outputs 1
Voltage - Input (Min) 36V
Voltage - Input (Max) 75V
Voltage - Output 1 1V
Current - Output (Max) 16A
Power (Watts) 35 W
Voltage - Isolation 1.5 kV
Applications ITE (Commercial)
Features UVLO
Temperature Range - Operating -40°C ~ 85°C
Efficiency 80%
Mounting Type Through Hole, Right Angle
Package / Case 14-SIP Module
Base Product Number PT3407
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.40.9580
Other Names PT3407A-NDR,-PT3407A-NDR
Standard Package 8
Win Source Part Number 1084497-PT3407A
Ultra Librarian 3D Model Ultra Librarian PT3407A CAD Model

Description

The PT3407A is a cutting-edge power module manufactured by Texas Instruments, designed to meet the demanding requirements of modern electronic applications. This high-performance module is part of the PT34xx family, which is renowned for its reliability and efficiency in power management solutions.

Key Features

  • High Efficiency: The PT3407A boasts an exceptional power conversion efficiency, which not only conserves energy but also reduces the heat generated during operation.
  • Compact Design: Its small form factor is ideal for space-constrained applications, allowing designers to incorporate power solutions without compromising on performance.
  • Wide Input Voltage Range: This module is capable of handling a broad range of input voltages, making it versatile for various types of electronic equipment.
  • Adjustable Output Voltage: Users can fine-tune the output voltage to match specific requirements, ensuring compatibility with different loads.
  • Integrated Protection Features: The PT3407A includes over-temperature, over-current, and under-voltage lockout protections to safeguard the module and the connected components from potential damage.

Applications

The versatility of the PT3407A makes it suitable for a wide array of applications, such as:

  • Telecommunication equipment
  • Industrial systems
  • Networking hardware
  • Data storage and servers

Technical Specifications

Parameter Value Input Voltage Range 36V to 75V Output Voltage Range Adjustable Efficiency Up to 90% Operating Temperature -40°C to +85°C Package SIP (Single Inline Package)

With the PT3407A, Texas Instruments continues to demonstrate their commitment to providing innovative and dependable power management solutions. Whether for industrial, telecommunications, or computing applications, the PT3407A is designed to deliver performance, flexibility, and reliability.

You May Also Be Interested in

Intel
DC DC CONVERTER 1.8-3.3V 3W
Lowest to $18.7821
ECAD model for EP53A7HQI
Murata Power Solutions Inc.
DC/DC CONVERTER 5V 0.75W / Module DC-DC 5VIN 1-OUT 5V 0.15A 0.75W 4-Pin SIP Module
Need more? Email Us
ECAD model for CMR100C
GE Critical Power
CONVE DC/DC 0.75 3.63V @ 10A SMD / Module DC-DC 1-OUT 0.75V to 3.63V 10A 6-Pin SMD Module T/R
Need more? Email Us
ECAD model for AXH010A0X3-SRZ
Recom Power
DC DC CONVERTER 5V 1W / Isolated Module DC DC Converter 1 Output 5V 200mA 21.6V - 26.4V Input
Need more? Email Us
ECAD model for RB-2405S
Artesyn Embedded Technologies
DC/DC CONVERTER 3.3V 10W / Module DC-DC 48VIN 1-OUT 3.3V 2.4A 10W 5-Pin
Need more? Email Us
ECAD model for CXA10-48S3V3-SJ
Murata Power Solutions Inc.
DC/DC TH 1W 5-5V SIP SINGLE / Module DC-DC 5VIN 1-OUT 5V 0.2A 1W 4-Pin SIP Module
Need more? Email Us
ECAD model for CRR1S0505SC
Murata Power Solutions Inc.
DC/DC CONVERTER 3.3V 0.75W / Module DC-DC 3.3VIN 1-OUT 3.3V 0.227A 0.75W 4-Pin SIP Module
Lowest to $8.2590
ECAD model for CME0303S3C
Texas Instruments
IC REG ISOLATED +/-5V 0.1A 7SOP
Lowest to $9.2686
ECAD model for DCP010505DBP-U/7G4
Vicor Corporation
DC DC CONVERTER
Need more? Email Us
ECAD model for IB054E120T32N1-00

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADWR
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $27.7405
ECAD model for ICM-42688-P
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention