EN
  • EN
  • DE

PQ25886RGET

Part No PQ25886RGET
Manufacturer Texas Instruments
Catalog Custom Parts (N - R)
Description Standalone, 2-cell, 2-A boost-mode battery charger for USB input 24-VQFN -40 to 85
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Case / Package VQFN
Height 1 mm
Length 4 mm
Number of Pins 24
Thickness 880 µm
Width 4 mm
Win Source Part Number 1147640-PQ25886RGET
Categories Custom Parts
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PQ25886RGET CAD Model

Description

The PQ25886RGET is a high-performance, precision integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This product is part of Texas Instruments' extensive portfolio of electronic components that cater to a wide range of applications across various industries.

The PQ25886RGET is built to deliver exceptional reliability and functionality. It is commonly utilized in advanced electronic systems where stable and efficient operation is crucial. This component is suitable for use in power management applications, signal processing, automotive systems, and other sophisticated electronic equipment that require high-quality, durable parts.

Key Features:

  • Precision Engineering: The PQ25886RGET is crafted with precision, ensuring accurate performance and consistency in its operation.
  • High Reliability: Designed to meet Texas Instruments' rigorous standards, this component guarantees high reliability for critical applications.
  • Versatility: With its flexible design, the PQ25886RGET can be integrated into a diverse array of systems, making it a versatile choice for designers.
  • Efficiency: This product is engineered to optimize power consumption, providing an efficient solution for energy-sensitive designs.

Technical Specifications:

The PQ25886RGET features a robust set of technical specifications that ensure it meets the demanding requirements of modern electronic systems. With its advanced design, this component delivers top-notch performance and integrates seamlessly with other system components.

Applications:

  • Power Management Systems
  • Automotive Electronics
  • Signal Processing Units
  • Industrial Control Systems
  • Consumer Electronics

As with all Texas Instruments products, the PQ25886RGET is backed by the company's commitment to innovation, quality, and support. With its combination of features and reliability, this product stands out as an exemplary component in the field of electronic parts and is a testament to Texas Instruments' dedication to advancing technology.

You May Also Be Interested in

Qorvo US Inc.
Lowest to $1.3063
ON Semiconductor
C514B-COLD BOOST / Bipolar Motor Driver Power MOSFET SPI, Step/Direction 32-QFNW (5x5)
Need more? Email Us
QSI
Need more? Email Us
Renesas Electronics America
16-bit Microcontrollers with R8C CPU Core (Non Promotion)
Lowest to $81.3316
NVIDIA
Riva 128? 128-BIT 3D Multimedia Accelerator
Need more? Email Us
Analog Devices Inc.
Need more? Email Us
Richtek USA Inc.
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Pasternack Enterprises, Inc.
Sma Female to Ssmc Plug Adapter
Lowest to $102.8549

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6324 $50.6916
22+ $4.6215 $101.6730
34+ $4.4771 $152.2214
47+ $4.3327 $203.6369
60+ $4.1882 $251.2920
80+ $3.7550 $300.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,250 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess