ON Semiconductor MC74VH11G126 Product Overview
The MC74VH11G126 from ON Semiconductor is a high-performance integrated circuit designed for versatile applications within the electronics industry. This particular product is part of ON Semiconductor's VH series, which is known for its robustness and reliability in various electronic circuits.
Key Features
- Logic Type: The MC74VH11G126 is a triple 2-input AND gate, providing logical conjunction based on the binary input.
- Supply Voltage Range: It operates over a wide supply voltage range from 2.0V to 5.5V, making it suitable for interfacing with both TTL (Transistor-Transistor Logic) and CMOS (Complementary Metal-Oxide-Semiconductor) logic levels.
- High Output Drive: The device is capable of driving up to 24mA at the output, allowing it to drive larger loads than standard CMOS outputs.
- Propagation Delay: The MC74VH11G126 features fast propagation delay times, which is critical for high-speed applications where timing is crucial.
- Schmitt Trigger Action: Inputs include Schmitt triggers, which provide hysteresis and enhance noise immunity, ensuring stable output transitions even in noisy environments.
- Temperature Range: It is designed to operate over an extended industrial temperature range, making it suitable for harsh environments.
Applications
The MC74VH11G126 is versatile and can be used in a wide range of applications, including:
- Logic level shifting and translation
- Wave shaping and signal processing
- Glue logic for digital systems
- Power management circuits
- Interface circuitry between different voltage domains
Quality and Reliability
ON Semiconductor is committed to providing high-quality products. The MC74VH11G126 is designed and manufactured to meet the stringent requirements of the electronics industry. It is available in various package types, including the SOIC-14, which is suitable for automated PCB assembly processes.
Environmental Compliance
The device is compliant with RoHS (Restriction of Hazardous Substances) directives, ensuring that it is manufactured with environmentally safe materials and processes.
In conclusion, the MC74VH11G126 by ON Semiconductor is a reliable choice for designers looking for a triple 2-input AND gate logic IC that combines high performance with wide-ranging applicability and environmental responsibility.