EN
  • EN
  • DE

PN74AS08DR

Part No PN74AS08DR
Manufacturer Texas Instruments
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1085765-PN74AS08DR
Categories OEM Parts(O-R)
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PN74AS08DR CAD Model

Description

Product Overview: PN74AS08DR from Texas Instruments

The PN74AS08DR is a high-performance, quadruple 2-input positive AND gate integrated circuit from Texas Instruments, one of the leading manufacturers in the semiconductor industry. This device is designed to operate with exceptional speed and reliability, making it an ideal choice for a wide range of digital logic applications where gating functions are required.

Key Features

  • Logic Type: AND Gate
  • Number of Circuits: 4
  • Inputs per Circuit: 2
  • Operating Voltage: 4.5V to 5.5V
  • Output Current: -8mA, 8mA
  • Propagation Delay Time: 8ns at 5V
  • Operating Temperature: -40°C to 85°C
  • Mounting Type: Surface Mount
  • Package / Case: SOIC-14

Applications

The PN74AS08DR is suitable for various digital applications including:

  • Binary arithmetic systems
  • Data processing
  • Control systems
  • Logic signal gating

Quality and Reliability

Texas Instruments is known for its commitment to quality, and the PN74AS08DR is no exception. It is manufactured under strict quality control standards and is designed to meet the rigorous demands of the modern electronic environment. The device's robust construction ensures long-term reliability and consistent performance.

Environmental Compliance

The PN74AS08DR complies with RoHS (Restriction of Hazardous Substances) standards, ensuring that it is environmentally friendly and free from harmful substances such as lead, mercury, and cadmium. This commitment to environmental sustainability reflects Texas Instruments' dedication to reducing the ecological impact of its products.

Ordering Information

When ordering the PN74AS08DR, ensure that you are getting the genuine product by purchasing directly from Texas Instruments or authorized distributors. The device comes packaged in tape and reel for easy assembly during the manufacturing process.

You May Also Be Interested in

World Produts Inc.
Need more? Email Us
Yageo
Need more? Email Us
Yageo
Need more? Email Us
Intel
Need more? Email Us
Essentra Components
Need more? Email Us
Renesas Electronics America
RD10M-T2B-A - ZENER DIODES 200 M / Clamp Ipp Tvs Diode Surface Mount SC-59
Lowest to $0.1247
Littelfuse Inc.
Need more? Email Us
Intel
Lowest to $18.4668
World Produts Inc.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess