EN
  • EN
  • DE

PLM2902LVQPWRQ1

Part No PLM2902LVQPWRQ1
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description Automotive-grade, quad, 5.5-V, 1-MHz, 3-mV offset voltage op amp 14-TSSOP -40 to 125
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TSSOP
Height 1.2 mm
Length 5 mm
Number of Pins 14
Thickness 1 mm
Width 4.4 mm
Win Source Part Number 981154-PLM2902LVQPWRQ1
Categories Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian PLM2902LVQPWRQ1 CAD Model

Description

The PLM2902LVQPWRQ1 is a high-performance, automotive-grade, quadruple operational amplifier designed and manufactured by Texas Instruments. This advanced op-amp is specifically engineered to meet the rigorous standards of the automotive industry, making it an ideal choice for a wide range of vehicular applications that require reliable and robust analog signal processing.

Key Features

  • Low-Voltage Operation: The device operates at a low voltage range, providing efficient performance for applications that require minimal power consumption.
  • High Drive Capability: It is capable of delivering a high output current, making it suitable for driving heavy loads.
  • Wide Temperature Range: The PLM2902LVQPWRQ1 is designed to function reliably over a broad temperature range, which is critical for automotive environments.
  • Robust ESD Protection: Enhanced Electrostatic Discharge (ESD) protection is built-in to safeguard the op-amp against static damage, a common concern in automotive electronics.

Applications

This operational amplifier is versatile and can be used in various automotive applications, including:

  • Powertrain systems
  • Advanced driver-assistance systems (ADAS)
  • Infotainment and audio systems
  • Sensor interfaces
  • Control modules

Quality and Reliability

As an automotive-qualified product, the PLM2902LVQPWRQ1 meets the stringent quality standards of the AEC-Q100 Grade 1. It is manufactured in facilities that are IATF 16949 certified, which ensures that the highest level of quality management is applied in the production of these operational amplifiers.

Package and Availability

The device is offered in a TSSOP (Thin Shrink Small Outline Package) that is designed for space-constrained applications. The compact form factor allows for integration into various electronic assemblies without compromising performance.

For designers and engineers looking for a reliable and durable operational amplifier for their next automotive project, the PLM2902LVQPWRQ1 from Texas Instruments stands out as a superior choice that combines performance, efficiency, and the durability needed for the demanding automotive sector.

You May Also Be Interested in

Texas Instruments
IC OPAMP GP 1MHZ 14TSSOP
Lowest to $0.6882
Analog Devices Inc.
IC OPAMP ZERO-DRIFT 1 CIRC 8MSOP / Zero-Drift Amplifier 1 Circuit Rail-to-Rail 8-MSOP
Lowest to $2.3582
Linear Technology
IC OPAMP DUAL GP 80MHZ RRO 8MSOP / Op Amp Dual High Speed Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin MSOP T/R
Lowest to $2.4414
Analog Devices Inc.
IC LIMITING 1 CIRCUIT 16LFCSP / Limiting Amplifier 1 Circuit Differential 16-LFCSP-WQ (3x3)
Lowest to $7.5964
Linear Technology
IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
Lowest to $1.4727
Analog Devices Inc.
IC OPAMP GP 4 CIRCUIT 14SOIC / General Purpose Amplifier 4 Circuit Rail-to-Rail 14-SOIC
Lowest to $8.3571
Analog Devices Inc.
IC OPAMP DIFF 2 CIRCUIT 24LFCSP / ADC Driver IC Driver 24-LFCSP-WQ (4x4)
Need more? Email Us
Maxim Integrated
IC OPAMP GP 1.3MHZ RRO 8UMAX
Lowest to $2.6115
Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess