EN
  • EN
  • DE

AD9901KPZ

Part No AD9901KPZ
Manufacturer Analog Devices Inc.
Catalog Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers
Description IC PHS/FREQ DISCRIMINATOR 20PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Type Digital Phase/Frequency Discriminator
Input CMOS, ECL, TTL
Output CMOS, ECL, TTL
Number of Circuits 1
Differential - Input and Output Yes/Yes
Maximum Input Frequency 200MHz
Supply Voltage - Operating 5V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 20-PLCC (9x9)
Win Source Part Number 172492-AD9901KPZ
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian AD9901KPZ CAD Model

Description

Introducing the AD9901KPZ from Analog Devices Inc.

Unlock the full potential of your high-performance applications with the AD9901KPZ, a state-of-the-art integrated circuit brought to you by Analog Devices Inc. This precision component is designed to meet the rigorous demands of advanced electronic systems, delivering unmatched reliability and functionality.

Key Features

  • High-Speed Performance: The AD9901KPZ is engineered for rapid signal processing, ensuring swift and accurate responses in time-sensitive applications.
  • Durability: Manufactured with top-grade materials, this IC withstands challenging conditions, maintaining its performance over a wide range of temperatures and operating environments.
  • Integration: With its compact design, the AD9901KPZ seamlessly integrates into a variety of circuit layouts, saving precious board space and simplifying design complexity.
  • Power Efficiency: This device is optimized for low power consumption, making it an ideal choice for battery-operated devices and energy-conscious designs.

Applications

The versatility of the AD9901KPZ allows it to be a perfect fit for an array of applications, including:

  • Telecommunications systems
  • Automotive electronics
  • Medical instrumentation
  • Industrial control units
  • Aerospace and defense equipment

Technical Specifications

Equipped with robust technical features, the AD9901KPZ delivers reliable performance under various conditions:

  • Package Type: PLCC (Plastic Leaded Chip Carrier)
  • Mounting Type: Surface Mount
  • Operating Temperature Range: Specified by the manufacturer
  • Supply Voltage: Defined by the manufacturer's datasheet
  • RoHS Compliant: Yes, ensuring environmental friendliness and compliance with global standards

Quality and Support

Analog Devices Inc. is renowned for its commitment to quality and customer support. The AD9901KPZ is backed by comprehensive technical documentation and a dedicated support team. Customers can access a wealth of resources, including datasheets, application notes, and design guides, to facilitate the integration of this IC into their projects.

For those seeking a high-quality, reliable, and versatile integrated circuit, the AD9901KPZ from Analog Devices Inc. represents a superior choice that stands up to the most demanding applications.

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC VERSACLOCK SYNTHESIZER 8-SOIC
Lowest to $8.6290
Texas Instruments
INTEGER-N PLL WITH INTEGRATED VCO
Lowest to $5.3973
IDT, Integrated Device Technology Inc
IC CLK BUFFER 1:4 167MHZ 10DFN
Lowest to $2.6115
IDT, Integrated Device Technology Inc
IC NETWORKING SYSTEM CLK 20-SSOP
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLK DVR PLL 1:8 200MHZ 32TQFP
Need more? Email Us
Maxim Integrated
IC FACT-PROG PLL CLK GEN 20-TQFN
Need more? Email Us
IDT, Integrated Device Technology Inc
IC CLOCK ZDB 1:4 160MHZ 8SOIC
Lowest to $2.0333
IDT, Integrated Device Technology Inc
IC VCXO 3.3V 12-36MHZ 6-TSOT
Lowest to $0.3128
IDT, Integrated Device Technology Inc
IC CLOCK GEN PLL 500MHZ 32VFQFPN
Lowest to $14.1225

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess