EN
  • EN
  • DE

PGA460TPWRQ1

Part No PGA460TPWRQ1
Manufacturer Texas Instruments
Catalog Interface - Sensor and Detector Interfaces
Description IC ULTRASONIC SENSOR 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces
Mfr Texas Instruments
Series Automotive, AEC-Q100
Package Tape & Reel
Product Status Active
Programmable Not Verified
Type Signal Processor
Current - Supply 500 µA
Temperature Range - Operating -40°C ~ 105°C
Mounting Type Surface Mount
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number PGA460
Standard Package 2,000 pcs
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 812085-PGA460TPWRQ1
Ultra Librarian 3D Model Ultra Librarian PGA460TPWRQ1 CAD Model

Description

The PGA460TPWRQ1 is a highly sophisticated signal processor and transducer driver solution from Texas Instruments, designed specifically for automotive ultrasonic sensing applications. This advanced product is part of Texas Instruments' extensive range of automotive-qualified ICs, ensuring reliability and performance in the demanding automotive environment.

Key Features

  • Integrated Signal Processing: The PGA460TPWRQ1 offers comprehensive signal processing capabilities, including a digital signal processor for the ultrasonic signal processing, which simplifies the design and improves system performance.
  • Time-Variant Gain Amplifier: This feature allows for dynamic adjustment of the amplification levels to compensate for signal attenuation as the ultrasonic wave travels further from the transducer.
  • Multiple Operational Modes: The device supports different operational modes, such as the direct time of flight (TOF) for distance measurement and the threshold detection mode for object detection, providing versatility to the system designer.
  • Automotive-Qualified: As a Q1 device, the PGA460TPWRQ1 meets the stringent requirements of the automotive industry, including extended temperature ranges and enhanced reliability.

Applications

The PGA460TPWRQ1 is ideally suited for a range of automotive applications, including but not limited to:

  • Parking assist systems
  • Blind spot detection
  • Proximity sensing for automatic doors and trunks

Technical Specifications

With a supply voltage range of 6 V to 28 V, the PGA460TPWRQ1 is designed to accommodate the varying power environments found in automotive applications. It features a wide operating temperature range of -40°C to +85°C, ensuring functionality under extreme conditions. The device comes in a 16-pin TSSOP package, providing a compact footprint for space-constrained applications.

Integration and Support

For ease of integration, Texas Instruments provides extensive technical documentation, application notes, and design resources. The PGA460TPWRQ1 is supported by the EVM (evaluation module), which assists developers in rapidly prototyping and testing their ultrasonic sensing systems.

You May Also Be Interested in

Microchip Technology
IC THERMOCOUPLE
Lowest to $16.7042
Renesas Electronics America
VIDEO IMAGE UPSCALER
Lowest to $108.8922
Freescale Semiconductor - NXP
ANALOG CIRCUIT, 1 FUNC, CMOS, PD
Need more? Email Us
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Analog Devices Inc.
IC SGNL COND 4-20MA TX 20-CLCC
Need more? Email Us
Maxim Integrated
IC CONV THRMCPLE-DIG K TYPE TDFN
Lowest to $8.4686
Microchip Technology
IC SENSOR FUSION MOVEA 84TFBGA
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 16MLPQ
Need more? Email Us
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.5194 $52.7910
35+ $2.8877 $101.0695
54+ $2.7975 $151.0650
74+ $2.7072 $200.3328
96+ $2.6170 $251.2320
128+ $2.3463 $300.3264
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,590 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess