EN
  • EN
  • DE

PGA400QRHHTEP

Part No PGA400QRHHTEP
Manufacturer Texas Instruments
Catalog Interface - Sensor and Detector Interfaces
Description IC PRESSURE SENSOR SC 36VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Package Reel - TR
Part Status Not For New Designs
Operating Temperature Range -40°C ~ 125°C
Mounting Surface Mount
Package 36-VFQFN Exposed Pad
Case / Package 36-VQFN (6x6)
Family Name PGA400
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number -296-43854-1-ND, 296-43854-6, -V62/13619-01XE, PGA400QRHHTEP-ND, 296-43854-1, -V62/13619-01XE-NDR, 296-43854-2
Quantity per package 250
Popularity High
Supply and Demand Status Balance
Win Source Part Number 930325-PGA400QRHHTEP
Ultra Librarian 3D Model Ultra Librarian PGA400QRHHTEP CAD Model

Description

The PGA400-Q1 from Texas Instruments is a highly integrated system-on-chip (SoC) designed for conditioning and processing signals in automotive sensor applications. It is particularly well-suited for resistive bridge sensors, such as those used in pressure, strain, and force sensing. This advanced signal conditioner combines an analog front end (AFE) with digital signal processing, offering a complete solution for sensor interface requirements.

Key Features

  • Analog Front End: The PGA400-Q1's AFE includes a programmable gain amplifier (PGA), voltage regulators, a 16-bit sigma-delta analog-to-digital converter (ADC), and a 12-bit digital-to-analog converter (DAC) for sensor excitation.
  • Temperature Sensor: An integrated temperature sensor allows for temperature compensation, ensuring accurate measurements across a wide range of environmental conditions.
  • Signal Processing: The device features digital signal processing capabilities, including a 16-bit microcontroller, EEPROM memory for calibration and configuration data storage, and a one-wire UART for communication with external controllers.
  • Flexibility: With its programmable nature, the PGA400-Q1 can be configured to interface with a variety of sensor types, making it a versatile choice for multiple applications.
  • Automotive-Qualified: As a Q1 device, it meets the stringent requirements of the automotive industry, including operation over a wide temperature range and robustness against harsh environmental conditions.

Applications

The PGA400-Q1 is well-suited for automotive applications that require high-precision sensor data acquisition and conditioning. Typical applications include:

  • Pressure sensing for brake systems
  • Force sensing in weight measurement systems
  • Strain sensing for structural monitoring

With its comprehensive set of features, the PGA400-Q1 is an excellent choice for engineers looking for a reliable, accurate, and flexible signal conditioning solution for their automotive sensor systems.

You May Also Be Interested in

Maxim Integrated
IC SENSOR SIGNAL COND 16-SSOP
Need more? Email Us
Freescale Semiconductor - NXP
ANALOG CIRCUIT, 1 FUNC, CMOS, PD
Need more? Email Us
Texas Instruments
IC AFE INTERFACE 16TSSOP
Lowest to $7.3765
Microchip Technology
IC SMOKE DETECT ION CMOS 16DIP
Lowest to $14.0321
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Semtech Corporation
IC DAS PRESS/TEMP SENS 12MLPD
Need more? Email Us
Maxim Integrated
IC B IO SENSOR HUB 16WLP
Lowest to $4.3657
Maxim Integrated
4-WIRE TOUCH-SCREEN CONTROLLER
Lowest to $8.5978
Renesas Electronics America
CCD LINEAR IMAGE SENSOR
Lowest to $93.8438

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6849 $58.7396
9+ $12.0492 $108.4428
13+ $11.6727 $151.7451
18+ $11.2961 $203.3298
23+ $10.9196 $251.1508
31+ $9.7900 $303.4900
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,680 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess