EN
  • EN
  • DE

PGA308AIDGSR

Part No PGA308AIDGSR
Manufacturer Texas Instruments
Catalog Interface - Sensor and Detector Interfaces
Description IC PROG SENSOR SGL COND 10-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel - TR
Status Active
Type Signal Conditioner
Input Type Voltage
Output Type Voltage
Operating Supply Current 1.6mA
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 10-VSSOP
Win Source Part Number 1087729-PGA308AIDGSR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PGA308AIDGSR CAD Model

Description

Product Overview: PGA308AIDGSR by Texas Instruments

The PGA308AIDGSR is a precision analog signal conditioner developed by Texas Instruments, designed to amplify, calibrate, and filter analog signals from a variety of sensors and transducers. This integrated circuit is part of TI's extensive range of programmable gain amplifiers that are tailored to provide high-accuracy signal conditioning in industrial and instrumentation applications.

Key Features:

  • Programmable Gain Amplifier: The PGA308AIDGSR features a programmable gain amplifier that allows users to set the amplification level to suit the specific requirements of their application. This flexibility makes it ideal for use with sensors that have varying output levels.
  • High Precision: With its high-precision design, this product ensures accurate and stable signal conditioning. This is crucial for applications that rely on precise measurements, such as medical equipment, weighing systems, and pressure sensing.
  • On-Chip Calibration: The device includes an on-chip calibration feature that simplifies the process of calibrating the sensor system. This helps in reducing system errors and improves overall performance.
  • Wide Supply Range: Operating with a supply voltage range from 2.7V to 5.5V, the PGA308AIDGSR is adaptable to various power environments, which is particularly beneficial for battery-operated and portable devices.
  • Output Options: It offers a versatile output that can be configured as either a voltage output or a current output (4-20mA), providing compatibility with a wide array of industrial interfaces.
  • Small Form Factor: Housed in a compact VSSOP-10 package, this product is optimized for space-constrained applications.

Applications:

The PGA308AIDGSR is engineered to meet the needs of diverse applications. It is particularly well-suited for:

  • Pressure and temperature sensors
  • Strain gauge sensors
  • Industrial process control
  • Medical instrumentation
  • Factory automation

With its robust design and versatile features, the PGA308AIDGSR from Texas Instruments stands out as a reliable choice for professionals seeking to enhance the performance and accuracy of their sensor-based systems.

You May Also Be Interested in

Texas Instruments
IC AFE INTERFACE 16TSSOP
Lowest to $7.3765
MaxLinear Inc
4:1 SENSOR INTERFACE AFE
Lowest to $2.7743
Microchip Technology
IC SENSOR FUSION HUB 84TFBGA
Need more? Email Us
Maxim Integrated
4-WIRE TOUCH-SCREEN CONTROLLER
Lowest to $8.5978
Maxim Integrated
IC B IO SENSOR HUB 16WLP
Lowest to $4.3657
Microchip Technology
IC SMOKE DETECT ION CMOS 16DIP
Lowest to $14.0321
ABLIC U.S.A. Inc.
IC SIGNAL DETECTION SOT23-5
Need more? Email Us
Microchip Technology
IC THERMOCOUPLE
Lowest to $16.7042
Allegro MicroSystems, LLC
IC SMOKE DETECTOR ION 16DIP
Lowest to $30.0404

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016

Pricing & Ordering

Quantity Unit Price Ext. Price
17+ $3.1179 $53.0043
40+ $2.5583 $102.3320
61+ $2.4783 $151.1763
84+ $2.3984 $201.4656
108+ $2.3185 $250.3980
145+ $2.0786 $301.3970
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,500 pieces
MOQ: 17 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess