EN
  • EN
  • DE

PGA2310PA

Part No PGA2310PA
Manufacturer Texas Instruments
Catalog Audio Special Purpose
Description IC VOLUME CONTROL 16DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Audio Special Purpose
Mfr Texas Instruments
Package Tube
Product Status Active
Function Volume Control
Applications Automotive Audio, Musical Instruments, Professional Audio
Number of Channels 2
Interface SPI
Voltage - Supply ±4.5V ~ 15.5V
Temperature Range - Operating -40°C ~ 85°C (TA)
Specifications 31.5dB ~ -95.5dB
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number PGA2310
Standard Package 25 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 654476-PGA2310PA
Ultra Librarian 3D Model Ultra Librarian PGA2310PA CAD Model

Description

The PGA2310PA is a high-fidelity stereo audio volume control designed and manufactured by Texas Instruments. This precision device is ideal for professional audio applications where excellent sonic performance and smooth volume transition are essential. The PGA2310PA provides an easy and effective solution for adjusting audio volume in a variety of systems including preamplifiers, AV receivers, and mixing consoles.

Key Features

  • High-Quality Audio Performance: The PGA2310PA boasts a high signal-to-noise ratio and low total harmonic distortion, ensuring transparent audio signal control without compromising sound quality.
  • Wide Gain Range: With a gain range of -95.5dB to +31.5dB, this component offers precise volume control, accommodating a broad spectrum of audio levels.
  • Digital Control Interface: Volume adjustment is facilitated through a simple serial digital interface, which can be easily integrated with microcontrollers or other digital systems.
  • Operational Versatility: The device operates from a ±15V analog supply voltage, making it versatile for use in various circuit designs.
  • Integrated Mute Function: An additional mute function provides the ability to instantly silence the audio output, which can be controlled via the digital interface.

Applications

  • Professional Audio Equipment
  • Home Theater Systems
  • Digital Mixing Consoles
  • Automotive Audio Systems

Technical Specifications

Parameter Value
Supply Voltage (Analog) ±15V
Gain Range -95.5dB to +31.5dB
Signal-to-Noise Ratio (SNR) 120dB typical
Total Harmonic Distortion (THD) 0.0004% typical
Control Interface Serial (SPI, MICROWIRE)

Overall, the PGA2310PA from Texas Instruments stands as a top-tier choice for audio professionals seeking a reliable and high-quality volume control solution. Its exceptional performance and ease of use make it a valuable component in any high-end audio application.

You May Also Be Interested in

MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Skyworks Solutions Inc.
IC LINE DRIVER 16SOIC
Need more? Email Us
Skyworks Solutions Inc.
IC LINE DRIVER 16SOIC
Need more? Email Us
Cirrus Logic Inc.
IC FULLY INTEG PROC 64LQFP
Need more? Email Us
ON Semiconductor
IC AUDIO SGNL PROCESSOR 154WLCSP
Need more? Email Us
Cirrus Logic Inc.
DIGITAL AUDIO CONVERSION SYSTEM
Need more? Email Us
MACOM Technology Solutions
ACCESS VOICE PROCESSOR
Need more? Email Us
Rohm Semiconductor
IC AUDIO SGNL PROCESSOR 52SQFPT
Need more? Email Us
Seiko Epson Corporation
IC VOICE PROCESSOR 48QFP
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $25.0908 $50.1816
5+ $20.5874 $102.9370
8+ $19.9440 $159.5520
11+ $19.3007 $212.3077
14+ $18.6573 $261.2022
18+ $16.7272 $301.0896
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 785 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess