EN
  • EN
  • DE

PGA103U

Part No PGA103U
Manufacturer Texas Instruments
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description SP Amp Variable Gain Amp Single ±18V 8-Pin SOIC Tube / IC OPAMP PGA 1.5MHZ 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Amplifier Type Programmable Gain
Number of Circuits 1
Slew Rate 9 V/μs
-3db Bandwidth 1.5MHz
Current - Input Bias 50nA
Voltage - Input Offset 200μV
Operating Supply Current 2.6mA
Channel Output Current 25mA
Supply Voltage - Operating 9 V to 36 V, ±4.5 V to 18 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 026676-PGA103U
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name PGA103
Introduction Date April 01, 2006
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian PGA103U CAD Model

Description

The PGA103U is a high-performance product from Texas Instruments, a renowned global semiconductor company that designs and manufactures analog and digital integrated circuits.

    You May Also Be Interested in

    Maxim Integrated
    IC OPAMP GP 1.3MHZ RRO 8UMAX
    Lowest to $2.6115
    Analog Devices Inc.
    IC OPAMP GP 2 CIRCUIT 8MSOP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-MSOP
    Lowest to $6.3156
    Analog Devices Inc.
    IC OPAMP DIFF 1 CIRCUIT 16LFCSP / Differential Amplifier 1 Circuit Differential 16-LFCSP-VQ (3x3)
    Lowest to $12.6400
    Linear Technology
    IC OPAMP VFB 100MHZ 8DFN / Op Amp Dual High Speed Amplifier ±6.3V/12.6V Automotive 8-Pin DFN EP Tube
    Lowest to $1.4727
    Texas Instruments
    IC OPAMP GP 2.2MHZ 8SOIC
    Lowest to $1.4339
    Texas Instruments
    IC OPAMP GP 2.2MHZ 8SOIC
    Lowest to $2.5629
    Linear Technology
    IC OPAMP GP 325MHZ RRO 8SO / Op Amp Single Low Noise Amplifier R-R I/O ±6.3V/12.6V Automotive 8-Pin SOIC N T/R
    Lowest to $2.1987
    Analog Devices Inc.
    16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
    Lowest to $1.8464
    Texas Instruments
    IC OPAMP VFB 165MHZ 8SOIC
    Need more? Email Us

    Top Sellers

    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $14.0181
    FTDI, Future Technology Devices International Ltd
    IC USB HS QUAD UART/SYNC 64-LQFP
    Lowest to $14.0181
    Vicor Corporation
    DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
    Lowest to $32.0752
    TDK InvenSense
    IMU ACCEL/GYRO/TEMP I2C/SPI LGA
    Lowest to $10.2166
    Cypress Semiconductor Corp
    IC MCU USB PERIPH HI SPD 128LQFP
    Lowest to $19.0076
    FTDI, Future Technology Devices International Ltd
    USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
    Lowest to $4.2767
    Kemet
    RELAY GEN PURPOSE DPDT 2A 5V
    Lowest to $0.9677
    ON Semiconductor
    MOSFET N-CH 20V 915MA SOT-416
    Lowest to $0.0543
    Peregrine Semiconductor
    RF ATTENUATOR 31.5DB 50OHM 20QFN
    Lowest to $2.2891
    TDK InvenSense
    MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
    Lowest to $17.5820
    FTDI, Future Technology Devices International Ltd
    IC USB FS SERIAL UART 28-SSOP
    Lowest to $5.9399
    Solomon
    LCD Display Controller 128-Pin LQFP Tray
    Lowest to $4.1579
    Atheros
    Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
    Lowest to $2.6071
    Texas Instruments
    DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
    Lowest to $5.4647
    Altera
    IC CPLD 128MC 10NS 100TQFP
    Lowest to $3.3015

    Pricing & Ordering

    Quantity Unit Price Ext. Price
    5+ $11.1590 $55.7950
    11+ $9.1561 $100.7171
    17+ $8.8700 $150.7900
    24+ $8.5838 $206.0112
    31+ $8.2977 $257.2287
    41+ $7.4393 $305.0113
    * Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
    Estimate Shipping
    Enter your destination to get a shipping estimate
    *
    Availability: 6,000 pieces
    MOQ: 5 pcs
    Order Increment : 1 pcs
    *Need More Quantity? *Request a Bulk Quantity Quotation?

    Shipping Information

    Shipped from HK warehouse
    Expected Shipping Date
    Ship today if order in (HKT)
    Supplier Lead-Time Call for availability
    Estimate shipping fee
    Enter your destination to get a shipping estimate
    Estimate Shipping Fee

    Contact Us

    *
    *
    *

    FRAUD PREVENTION REMINDERS

    Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

    More details about fraud prevention
    RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess